location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" Ultra Narrow bezel, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1750E-SF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 600:1
  • - 40 W
Long product name LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels :
The long product name of LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" Ultra Narrow bezel Active Matrix TFT LCD Monitor
More>>>
LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:
The official description of LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights: Super sharp imaging and an incredibly bright picture make the L1750E monitor an especially attractive option. Its high contrast ratio and wide viewing angle makes the images come alive, and its simplistic design makes it an attractive piece for any home or home office. Its integrated f-ENGINE technology features the first LCD picture-enhancing chip to provide not only astounding color, but superb contrast and image quality.

Short summary description LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This short summary of the LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG 17" Ultra Narrow bezel, Silver, 43,2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of LG 17" Ultra Narrow bezel, Silver computer monitor 43,2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG 17" Ultra Narrow bezel, Silver. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0,264 x 0,264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
33,8 cm
Viewable size, vertical
27 cm
Design
Product colour *
Silver
Safety
UL,cUL,TUV-GS,SEMCO
Certification
TCO-03
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Ergonomics
Swivel angle range
175 - 175°
Ergonomics
ISO 13406-2
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
368 mm
Depth (without stand)
223 mm
Height (without stand)
435 mm
Weight (without stand)
5,6 kg
Packaging data
Package weight
7,5 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Package dimensions (WxDxH)
441 x 237 x 483 mm
Power requirements
AC 90~264 V (47 ~ 63Hz), LIPS
Display viewable area (HxV)
337,92 x 270,336 mm
Interface
LVDS
Mean time between failures (MTBF)
50000 h
Power management
EPA Energy Star
Brand Image Product code Product Stock Price from
LG 17" Ultra Narrow bezel computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750B-SF 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43,2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43,2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)