location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88VI-581
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE94581
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect to multiple devices simultaneously – printer can be dynamically shared by legacy POS terminals, tablets and mobile devices, as well as cloud servers
  • - Triple-interface connectivity to future-proof growing businesses – maximum flexibility with three options, including built-in USB and Ethernet
  • - Print from web-based applications – incorporates Epson's ePOS Print Technology
  • - Distributed proximity-based printing – through Epson's beacon support using BLE (Bluetooth Low Energy)
  • - Easy printing from mobile devices – NFC (Near Field Communication) technology for easy pairing with your device
  • - Ultra fast transaction times – print speeds up to 350 mm/sec, plus a high-speed auto cutter
  • - Advanced paper-saving functions – top-margin and character-height reduction features help reduce paper usage by up to 49 percent
  • - Reliability you can count on – printhead life of 200 km, plus an auto cutter life of 3 million cuts
  • - Low total power consumption – operating power of 1.8 A and standby power of 0.5 W
Long product name Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer :
The long product name of Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal line printing, 350mm/sec, Receipt, USB 2.0 Type A, USB 2.0 Type B, Wired Network
More>>>
Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer:
The official description of Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TM-T88VI is a state-of-the-art receipt printer, offering fast print speeds and high reliability, with advanced features to support the coexistence of traditional PC POS with the web and tablet POS services.

Ideal for retailers and hospitality businesses looking to tap into the benefits of web and tablet POS services while maintaining compatibility with existing applications, the TM-T88VI offers an ideal solution for customer-facing businesses of all sizes, and some of the most advanced features on the market.

Short summary description Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88VI-581, Thermal, POS printer, 180 x 180 DPI, 350 mm/sec, 8,3 cm, 57.5 - 79.5 mm

Long summary description Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-T88VI-581 180 x 180 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T88VI-581. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8,3 cm, Supported paper width: 57.5 - 79.5 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B. Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, GS1 DataBar, GS1..., Mean time between failures (MTBF): 360000 h, Autocutter durability: 3 million cuts. Product colour: Grey

Printing
Maximum resolution
180 x 180 DPI
Print speed
350 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Supported paper width
57.5 - 79.5 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Serial interface *
No
Bluetooth
Yes
Connectivity technology *
Wired & Wireless
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Built-in barcodes *
AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, GS1 DataBar, GS1 DataBar Expanded, GS1 DataBar Limited, GS1 DataBar Omnidirectional, GS1 DataBar Stacked Omnidirectional, GS1 DataBar Truncated, GS1-128, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Features
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Half-cutter
Yes
Autocutter durability
3 million cuts
Mounting position
Horizontal
Wall mountable
Yes
Design
Product colour *
Grey
Power
Power source type *
DC
Power consumption (printing)
27,6 W
AC input voltage
24 V
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1,6 kg
Other features
Buffer size
4 KB
Mean cycles between failures (MCBF)
70000000