location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra MOTION BT HDST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99500000-33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055029981
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 10:08:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tech Specs (EN) (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intuitive flip-boom with wind-noise protection and Noise Blackout technology for ultimate sound in any environment
  • - Motion Sensor Intelligence -adjusts headset volume to environment you are in, automatically answers calls when picked up and contains power saving mode for longer battery life
  • - Personalized comfort with height adjustments, rotating earbud for left or right ear wearing and multiple sized ear gels
  • - Stream multimedia -GPS, music or internet radio (A2DP)
  • - Update with latest firmware given below for better battery management.
Warranty: One year limited warranty
Long product name Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver :
The long product name of Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra MOTION BT HDST
More>>>
Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver:
The official description of Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Motion’s intuitive controls, motion sensing technologies, quick NFC pairing and best-in-class sound performance make it a smart, stylish choice for mobile professionals. Retail version.

Bluetooth mono headset with wind noise protection and high-definition sound. Use it in the office or on-the-go. Wear it comfortably throughout your day.

Short summary description Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver:
This short summary of the Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion, Wireless, Car/Home office, 150 - 6500 Hz, 17,5 g, Headset, Black, Silver

Long summary description Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver:
This is an auto-generated long summary of Jabra Motion Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Silver based on the first three specs of the first five spec groups.

Jabra Motion. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car/Home office. Headphone frequency: 150 - 6500 Hz. Weight: 17,5 g. Product colour: Black, Silver

ALL-DAY COMFORT

Get maximum comfort with a behind-the-ear design and flexible materials that hug your ear. Find the perfect fit by adjusting the speaker and flipping it to fit either ear.

SMART MOTION SENSOR

Answer calls by simply picking up the headset. When lying still, the motion sensor activates a “Power Nap” mode to save battery. Lift the headset, and it’s ready to go again.

SUPERIOR SOUND

Get best-in-class sound quality. Built-in motion sensor and advanced microphones adapt the sound to your surroundings. Enjoy crystal clear, high-definition calls even in noisy or windy conditions.

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Car/Home office
Headset type
Monaural
Product colour *
Black, Silver
Control unit type
On-ear control unit
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
4.0
Headphones
Ear coupling *
Intraaural
Headphone frequency
150 - 6500 Hz
Impedance
16 Ω
Headphone sensitivity
13 dB
Magnet type
Mylar
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6500 Hz
Microphone sensitivity
11 dB
Microphone
Microphone direction type
Omnidirectional
Number of microphones
4
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Talk time
7 h
Battery recharge time
2 h
Charging source
USB
Standby time
360 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
14,5 mm
Depth
102 mm
Height
70 mm
Weight
17,5 g
Packaging content
Quantity
1
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Stainless steel, Thermoplastic elastomer (TPE)
Other features
Power supply connector
USB Micro-B
Power supply input frequency
50 / 60 Hz
Input voltage
100 - 240 V
Brand Image Product code Product Stock Price from
Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver Jabra MOTION UC Headset Wireless Ear-hook Calls/Music USB Type-A Bluetooth Black, Silver
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)