location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra FREEWAY speakerphone Mobile phone Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra FREEWAY BT Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-46000000-37
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055019760
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2023 11:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra FREEWAY speakerphone Mobile phone Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A speakerphone for the car with rich and crisp sound from 3 speakers and virtual surround sound.
  • - Use your voice to make and take calls completely hands-free; announces the name of the incoming caller.
  • - A2DP streaming for playback of music, podcasts and directions from GPS applications.
  • - Up to 14 hours of talk time, up to 960 hours (40 days) of standby time, podcasts and directions from GPS applications.
  • - Rich and crisp sound with 3 speakers, HD Voice ready, virtual surround Sound and dual microphone background noise reduction technology.
  • - Auto on/off, Advanced Multiuse for connection to two Bluetooth devices at the same time, audio streaming (A2DP) for playback of music, podcasts and directions from GPS applications
  • - FM transmitter sends music and calls from your mobile phone to your car radio
  • - Speakerphone for the car with rich and crisp sound with 3 speakers, HD Voice-ready, virtual surround sound and dual microphone background noise reduction technology
  • - Up to 14 hours of talk time, up to 960 hours (40 days) of standby time, podcasts and directions from GPS applications
  • - Use your voice to make and take calls completely hands-free; announces the name of the incoming caller
Long product name Jabra FREEWAY speakerphone Mobile phone Bluetooth Black :
The long product name of Jabra FREEWAY speakerphone Mobile phone Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra FREEWAY BT Speakerphone
More>>>
Jabra FREEWAY speakerphone Mobile phone Bluetooth Black:
The official description of Jabra FREEWAY speakerphone Mobile phone Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Freeway speakerphone delivers in-the-car quality audio performance – so you can keep your eyes on the road and your hands on the wheel. The Freeway turns on when you get in the car and features voice control call screening, turning your car into your private conference room.

Our best in-car speakerphone


Three-speaker virtual surround sound
Dual-mic noise cancellation
FM transmitter

Short summary description Jabra FREEWAY speakerphone Mobile phone Bluetooth Black:
This short summary of the Jabra FREEWAY speakerphone Mobile phone Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra FREEWAY, Mobile phone, Black, 10 m, 7 W, 300 - 18000 Hz, Omnidirectional

Long summary description Jabra FREEWAY speakerphone Mobile phone Bluetooth Black:
This is an auto-generated long summary of Jabra FREEWAY speakerphone Mobile phone Bluetooth Black based on the first three specs of the first five spec groups.

Jabra FREEWAY. Device type: Mobile phone, Product colour: Black, Maximum operating distance: 10 m. Output power: 7 W, Frequency range: 300 - 18000 Hz. Microphone direction type: Omnidirectional. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: HFP. Power source type: Cigar lighter, Battery technology: Lithium Polymer (LiPo), Talk time: 14 h

Three-speaker virtual surround sound

One of the first in-car speakerphones to have three speakers coupled with virtual surround sound. Sound so clear, you’ll think you’re talking to a passenger in the car. Also great for playing your favourite music.

FM transmitter

Prefer your car’s sound system? Just use the FM transmitter to send music and calls directly to your car radio.

Dual-mic noise cancellation

Dual-mic technology filters out everything but your voice. Background noises and honking cars disappear, so the other side hears you loud and clear.

Voice guidance & control

Jabra Freeway tells you how to connect with your phone, who is calling, and your battery status. Accept, reject, end, or redial calls using just your voice.

Long battery life

With up to 14 hours of talk time and 40 days of standby time, Jabra Freeway is ready for those long road trips.

Auto on/off

Turns itself on and off automatically using the built-in motion sensor. Start the car, and your Jabra Freeway is ready to use. Once you’ve left the car, it turns off to save battery.

Features
Device type *
Mobile phone
Auto *
Yes
Product colour
Black
Maximum operating distance
10 m
Loudspeakers
Output power
7 W
Frequency range
300 - 18000 Hz
Microphone
Number of microphones
2
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
Bluetooth
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
HFP
Bluetooth version
2.1
Power
Power source type
Cigar lighter
Battery technology
Lithium Polymer (LiPo)
Talk time
14 h
Standby time
480 h
Battery recharge time
2 h
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
1,9 mm
Depth
99 mm
Height
19 mm
Weight
115 g
Packaging content
Cables included
USB
Quick start guide
Yes