location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Blaster

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blaster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033385 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988642986 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Blaster
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy figure Recommended age (min): 4 yr(s) Black, Blue, Red, Yellow
  • - How to Train Your Dragon
  • - Not for children under 36 months
More>>>
Short summary description DreamWorks Dragons Blaster:
This short summary of the DreamWorks Dragons Blaster data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Blaster, 4 yr(s), How to Train Your Dragon, Black, Blue, Red, Yellow

Long summary description DreamWorks Dragons Blaster:
This is an auto-generated long summary of DreamWorks Dragons Blaster based on the first three specs of the first five spec groups.

DreamWorks Dragons Blaster. Recommended age (min): 4 yr(s), Theme: How to Train Your Dragon, Product colour: Black, Blue, Red, Yellow

Features
Product type *
Toy figure
Product colour *
Black, Blue, Red, Yellow
Suggested gender
Boy
Recommended age (min) *
4 yr(s)
Theme
How to Train Your Dragon
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Weight & dimensions
Weight
375 g
Packaging data
Package width
381 mm
Package depth
101,6 mm
Package height
209,6 mm
Package weight
675 g
Packaging data
Package type
Box
Package assortment
2
Logistics data
Master (outer) case width
392 mm
Master (outer) case length
218 mm
Master (outer) case height
224 mm
Master (outer) case weight
1,16 kg
Master (outer) case net weight
900 g
Master (outer) case GTIN (EAN/UPC)
778988643006
Number of layers per pallet
7 pc(s)
Quantity per pallet
126 pc(s)
Quantity per pallet layer
18 pc(s)
Quantity per intermodal container (20ft)
2822 pc(s)
Quantity per intermodal container (40ft)
5644 pc(s)
Brand Image Product code Product Stock Price from
DreamWorks Dragons Dragon Riders DreamWorks Dragons Dragon Riders
(show image)
6037387 Dragon Riders