location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area 457743 tablet case 32,8 cm (12.9") Folio Black, Translucent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
457743
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
457743
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6950941457743
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area 457743 tablet case 32,8 cm (12.9") Folio Black, Translucent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 32,8 cm (12.9") Black, Translucent
  • - Faux leather, Polycarbonate
  • - Stand mode
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area 457743 tablet case 32,8 cm (12.9") Folio Black, Translucent:
This short summary of the Area 457743 tablet case 32,8 cm (12.9") Folio Black, Translucent data-sheet is auto-generated and uses the product title and the first six key specs.

Area 457743, Folio, Apple, iPad Pro 12.9", 32,8 cm (12.9")

Long summary description Area 457743 tablet case 32,8 cm (12.9") Folio Black, Translucent:
This is an auto-generated long summary of Area 457743 tablet case 32,8 cm (12.9") Folio Black, Translucent based on the first three specs of the first five spec groups.

Area 457743. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad Pro 12.9", Maximum screen size: 32,8 cm (12.9"), Number of stand modes: 1

Features
Compatibility *
iPad Pro 12.9"
Number of stand modes
1
Maximum screen size *
32,8 cm (12.9")
Case type *
Folio
Material *
Faux leather, Polycarbonate
Product main colour *
Black, Translucent
Brand compatibility *
Apple
Features
Stand mode *
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
330 mm
Package depth
230 mm
Package height
16 mm
Package weight
60 g
Brand Image Product code Product Stock Price from
Area WATERPROOF10 tablet case 25,4 cm (10") Pouch case Black, Transparent Area WATERPROOF10 tablet case 25,4 cm (10") Pouch case Black, Transparent
(show image)
WATERPROOF10 WATERPROOF10 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERPROOF10Y tablet case 25,4 cm (10") Pouch case Yellow Area WATERPROOF10Y tablet case 25,4 cm (10") Pouch case Yellow
(show image)
WATERPROOF10Y WATERPROOF10Y 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERPROOF8 tablet case 20,3 cm (8") Pouch case Black, Transparent Area WATERPROOF8 tablet case 20,3 cm (8") Pouch case Black, Transparent
(show image)
WATERPROOF8 WATERPROOF8 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERPROOF8Y tablet case 20,3 cm (8") Pouch case Yellow Area WATERPROOF8Y tablet case 20,3 cm (8") Pouch case Yellow
(show image)
WATERPROOF8Y WATERPROOF8Y 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTABA8GD tablet case 20,3 cm (8") Folio Gold Area CSTTABA8GD tablet case 20,3 cm (8") Folio Gold
(show image)
CSTTABA8GD CSTTABA8GD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTABA7GD tablet case 17,8 cm (7") Folio Gold Area CSTTABA7GD tablet case 17,8 cm (7") Folio Gold
(show image)
CSTTABA7GD CSTTABA7GD 0.00
(excl. VAT)
0 (incl. VAT)