location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Getac Check ‘Getac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X500 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XB85MSCAEXXL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Getac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Getac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4610M 3 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels TFT LED backlight 16:9
  • - 16 GB DDR3-SDRAM
  • - Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 90 W
Long product name Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black :
The long product name of Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", Intel Core i7-4610M, TFT LCD FHD 1920 x 1080 px, 16 GB DDR3, Bluetooth 4.0, WiFi, LAN, 1 x HDMI, 1 x VGA, USB 2.0, USB 3.0, PCMCIA
More>>>
Short summary description Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black:
This short summary of the Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Getac X500 G2, Intel® Core™ i7, 3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, Black

Long summary description Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Getac X500 G2 Intel® Core™ i7 i7-4610M Laptop 39,6 cm (15.6") Full HD 16 GB DDR3-SDRAM Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Getac X500 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black. Weight: 5,2 kg