location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area HPHONEW headphones/headset Wired Head-band Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPHONEW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPHONEW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595527319
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area HPHONEW headphones/headset Wired Head-band Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 105 dB
More>>>
Short summary description Area HPHONEW headphones/headset Wired Head-band Black, White:
This short summary of the Area HPHONEW headphones/headset Wired Head-band Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Area HPHONEW, Wired, 20 - 20000 Hz, Headset, Black, White

Long summary description Area HPHONEW headphones/headset Wired Head-band Black, White:
This is an auto-generated long summary of Area HPHONEW headphones/headset Wired Head-band Black, White based on the first three specs of the first five spec groups.

Area HPHONEW. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m, Product colour: Black, White

Performance
Product type *
Headset
Wearing style *
Head-band
Headset type
Binaural
Product colour *
Black, White
Cable length
1,2 m
Performance
Compatible products
Acer Allegro, Iconia Tab 7 Iconia Tab 8, Liquid C1, Liquid E1, Liquid E3, Liquid Glow, Liquid Mini E310, Liquid S1, Liquid S2, Liquid Z110, Liquid Z2, Liquid Z3, Liquid Z4 Alcatel : A3, A3 XL, A5 Led, Idol 4, OT duet go, OT Idol, OT Idol 2 Mini, OT Idol 2 Mini S, OT Idol 2 S, OT Idol 3 (4.7), OT Idol 3 (5.5), OT Idol Mini, OT Idol Ultra, OT M Pop, Pop 4 OT, OT 4+ Pop, Pop 4s OT, OT 7 Pop, Pop OT C2, C3 OT Pop, Pop C5 OT, OT Pop C7, C9 OT Pop, Pop Fit OT, OT Pop S3, OT Pop S7, OT Pop S9, OT S Pop, OT Scribe HD OT Scribe X, OT Star, OT T Pop, OT X Pop, OT710D, Pixi 3, Pixi 4 (4), Pixi 4 (5), Pixi 4 (6), U5 Amazon Fire Phone Apple : iPad 2, iPad 3rd generation, iPad 4th generation, iPad 9.7 (2017), iPad Air, iPad Air 2, iPad mini, iPad mini 2, iPad mini 3, iPad Pro 9.7, iPhone 2G, iPhone 3G, iPhone 4, iPhone 4s, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6 Plus, iPhone 6s, 6s Plus iPhone, iPhone 7, iPhone 7 Plus, iPhone SE Archos 40 Cesium, 45C Platinum, Oxygen 50B, 50B Plat inum, 59 Titanium, Neon 45 Neon 50 Asus : Fonepad 7 (2014), Fonepad 8 FE380CXG, Zenfone 2 Laser ZE500KL, Zenfone 2 ZE500CL, Zenfone 2 ZE550ML, Zenfone 2 ZE551ML, Zenfone 3 Deluxe ZS570KL, Zenfone 3 Laser ZC551KL, Zenfone 3 Max ZC553KL, Zenfone 3 Ultra ZU680KL, Zenfone 3 ZE520KL, Zenfone 3 ZE552KL, Zenfone 4 Zenfone 5 Zenfone 6, Zenfone 5 ZB500KG Go, Go Zenfone 5 ZB500KL, Zenfone Go HD 5.5 ZB551KL, Zenfone Selfies 5.5 ZD551KL , ZenFone Zoom S (ZE553KL), Zenfone Zoom ZX551ML, zenPad 3S 10 Z500M, zenPad Z10 ZT500KL BlackBerry : 8110 Pearl, 8120 Pearl, 8220 Pearl Flip, 8300 Curve, 8310 Curve, 8320 Curve, 8520 Curve, 8900 Curve, 9000 Bold, 9100 Pearl 3G, 9105 Pearl 3G, 9220 Curve, 9300 Curve 3G, 9320 Curve, 9350 Curve, 9360 Curve, 9370 Curve, 9380 Curve, 9500 Storm, 9520 Storm 2, 9700 Bold, 9720, 9780 Bold, 9800 Torch, 9810 Torch , Torch 9850, Torch 9860, Bold 9900 Touch, Classic, DTEK50, Keyone, Leap, Passport, PlayBook, Q10, Q5, Z10, Z3, Z30 Brondi : Caesar, Gladiator 3 Google : Google It XUS S HP : Slate 6 VoiceTab II 6301ra HTC : 7 Mozart, 7 Pro, 7 Trophy, 8S, 8X, Butterfly 3, Desire, Desire 300, Desire 310, Desire 320, Desire 500, Desire 510, Desire 516, Desire 526, Desire 601, Desire 610, Desire 620, Desire 626, Desire 820, Desire 825, Desire 826, Desire Eye, Desire HD, Desire S, Desire U, Desire V, Desire X, Desire Z, Evo 3D, Explorer, First, Google Nexus 9, Gratia, HD mini, HD2, HD7, Hero, Incredible S, J Butterfly, Legend, One, One (M8), One (M9), One A9, One A9s, One M9 +, One Max, One mini, One mini 2, One S, One SV, One V, One X +, Rezound, Salsa, Sensation XE, Sensation XL, Tattoo, Titan, Titan II, U Play, U Ultra, U11, Wildfire, Wildfire S Haier : Haier W970 Honor : Honor 3c, Honor 4C (G Play mini), Honor 4X, 6 Honor, Honor 6+, Honor Holly Huawei : Ascend D1 Quad XL, Ascend D2, Ascend G300, G330 Ascend, Ascend G510, G525 Ascend, Ascend G526, G535 Ascend , Ascend G600, Ascend G615, Ascend G620S, Ascend G630, Ascend G7 Ascend G700 and Ascend G730, Ascend Mate, Axes na Mate2, Ascend Mate7, Ascend P2, Ascend P6, Ascend P7, Ascend W1, Ascend Y300, Ascend Y330, Ascend Y520, Ascend Y530, Ascend Y550, Ascend Y600, Ascend Y625, Ascend Y635, Enjoy 6, G7005, G7300, G8 , GT3, GX8, Honor 6X, Honor 7 Honor seventh (Shot X), Honor 8 Honor 8 Pro, Honor 9 Honor Magic, Ideos X5 U8800, Mate 9, Mate 9 Pro, Mate S, MediaPad M2 8.0 MediaPad T2 10.0 Pro, MediaPad T2 7.0 Pro, Nova, Nova 2, Nova 2 plus, Nova Lite +, Nova Plus, Nova Smart, Nova Young, P10, P10 Lite, P10 Plus, P8, P8 Lite, P8 Lite 2017, P8 Lite Smart , P9, P9 Lite, P9 Plus, Sonic U8650, U8350 Boulder, Y3 II, Y360, Y5, Y5 II, Y6 Pro LG Arena KM900, Cookie Fresh GS290, Cookie Plus Velvet GS500, F60 D390N, F70 D315, G Flex 2 H955, G Flex D955, G Pro 2 D837 G Pro Lite D682, G2 D802, G2 Mini, G3 D855, G3 S D722, G3 Stylus D690N, G4 H815, G4 Stylus, G4C, G4s, G5, SE G5, G6, GM310, E960 Google Nexus 4, Google Nexus 5, Joy, K10, K10 2017, K3, K4, K4 2017 K5 (X220), K8 2017, L Bello D331, D290N Up L, L35, L 40, L50 D213N, L60 X140, L65 D280N, L70, L80, L90, Leon, Linkz C330, Magna, Mini GD880, New Chocolate BL40, Nexus 5X, Optimus 3D Max P720, Optimus 3D P920, Optimus 7 E900, Optimus F5, Optimus F6 D505, Optimus F7, Optimus G Pro E986, Optimus GT540, Optimus Hub E510, Optimus L1 II E410, Optimus L3 E400, Optimus L3 E405, Optimus L3 II E430, Optimus L4 II E440, Optimus L5 E610, Optimus L5 II E460 Optimus L7 P700, Optimus L9 II D605 Optimus L9 P760, Optimus Life P350, Optimus net dual P698, Optimus One P500, P940 Prada 3.0, Phard C320, Sm @ rt GW300, T300 Cookie Lite T310 Bubble, T320 Cookie 3G, T375, T565B, Town C300, Viewty Snap GM360, Wine smart, X Cams, X power (K220), X power2, X screen, X skin, X5 Lenovo : K6 notes, Moto Z Play, Vibe K5 Mediacom : PhonePad duo G501, PhonePad duo G550, PhonePad duo S501, PhonePad duo S551U, PhonePad duo X500, PhonePad duo X510U, PhonePad duo X550U, Smart Pad 875 S2 Meizu : M3 Max, M3 Notes, M3S, M5, M5 Notes, M5s, MX6, Pro 6, Pro 6 Plus, U20 Microsoft : Lumia 430, Lumia 435, Lumia 532, Lumia 535, Lumia 540, Lumia 550, Lumia 640, Lumia 950, Lumia 950 XL Motorola : Backflip, Dext, Fire XT, Flipout, Gleam Plus, Google Nexus 6 , MB525 Defy, Milestone, Moto E (Jan 2), and Moto G, Moto G (2014), Moto G (Jan 3), Moto G4, Moto G4 Play, Moto G4 Plus, Moto G5, Moto G5 Plus, Moto X Play , Motoluxe, Pro +, RAZR HD, RAZR M, RAZR MAXX HD, Xoom, XT320 Defy Mini XT390, XT550 Motosmart, XT890 RAZR i XT910 RAZR NGM : Coffee, Dynamic Racing 3, Dynamic Stylo +, Dynamic Wide, Escape, Forward Prime, Forward Ruby, Racing 2, Racing GP, Shake, Voyager, Zero Nokia : 220, 3, 301, 3310 (2017), 5, 515, 6, Asha 230, Asha 500, Asha 503, Lumia 1020, Lumia 1320 , Lumia 1520, Lumia 525, Lumia 530, Lumia 610, Lumia 620, Lumia 625, Lumia 630, Lumia 630 dual sIM, Lumia 635, Lumia 710, Lumia 730, Lumia 735, Lumia 800, Lumia 820, Lumia 830, Lumia 900 , Lumia 920, Lumia 925, Lumia 928, Lumia 930, X, X +, X2-02, XL Wave : TQ150 OnePlus : One Panasonic : Elug to Samsung : E2530, Focus 2 I667, Galaxy A3, Galaxy A3 (2017) Galaxy A5, Galaxy A5 (2017) Galaxy A7 (2016), Galaxy A7 (2017) Galaxy A7 700F, Galaxy A8 (2016), Galaxy A8 A800F, Galaxy A9 (2016), Galaxy Ace 2 i8160, Galaxy Ace 3 3G S7270, Galaxy Ace 3 LTE S7275, Galaxy Ace 4 G357FZ, Galaxy Ace J1 SM110F, Galaxy Ace Plus S7500, Galaxy Ace S5830, Galaxy Ace Style G310, Galaxy Alpha G850F, Galaxy Beam i8520, Galaxy Beam i8530, Galaxy C5, Galaxy C7, Galaxy Core i8260, Galaxy Core II G355, Galaxy Core LTE G386, Galaxy Core Plus G3500, Galaxy Core Prime G360F, Galaxy E5 E500F, Galaxy E7 E700F, Galaxy Express i8730, Galaxy Express II G3815, Galaxy Fame Lite S6790 Galaxy Fame S6810, Galaxy Fit S5670, Galaxy Gear Galaxy Gear 2, Galaxy Gear 2 Neo, Galaxy Gear Fit, Galaxy Gio S5660, Galaxy Grand i9080, Galaxy Grand Neo i9060 Galaxy Grand Neo Plus i9060i, Prime G530F Galaxy Grand, Galaxy J1, Galaxy J1 (2016), Galaxy mini J1 (2016), Galaxy J2 (2016), Galaxy Prime J2, J3 Galaxy (2016), Galaxy J3 (2017) Galaxy J5 (2016), Galaxy J5 (2017) Galaxy J5 J500F, Galaxy J5 Prime, Galaxy J7 (2016), Galaxy J7 (2017) Galaxy J7 J700F, Galaxy J7 Prime, Galaxy Jump, Galaxy K Zoom C115, Galaxy Mega 5.8 i9150, Galaxy Mega 6.3 I9200, Galaxy Mini 2 S6500, Galaxy Next S5570 Galaxy Next Turbo S5570I, Galaxy Nexus i9250, Galaxy Note 3 dual N9002, Galaxy Note 3 LTE N9005, Galaxy Note 3 N9000, Galaxy Note 3 Neo, Galaxy Note 4 N910F, Galaxy Note 5 Galaxy Note 7, Galaxy Note Edge N915FY, Galaxy Note II N7100, Galaxy Note N7000, Galaxy Note PRO LTE 12.2 P9050, Galaxy Pocket S5300, Galaxy Premier i9260, Galaxy R i9103, Galaxy S Advance i9070, Galaxy S II i9100, Galaxy S III i9300, Galaxy S III LTE i9305, Galaxy S III Mini i8190, Galaxy S III Mini VE i8200, Galaxy S III Neo I9301 Galaxy S Plus i9001, Galaxy S4 Active i9295, Galaxy S4 i9500, i9515 Galaxy S4 Value Edition, Galaxy S4 LTE i9505, i9506 Galaxy S4 LTE +, Galaxy S4 Mini i9190, i9195 Galaxy S4 Mini LTE, Galaxy S4 Zoom C1010, Galaxy S5 Active, Galaxy S5 mini G800F Galaxy S5 Plus G901F, Galaxy S6 active G890, Galaxy S6 Duos, Galaxy S6 Edge G925F, Galaxy S6 Edge +, Galaxy S6 G920F Galaxy S8, Galaxy S8 +, Galaxy Star S5280, Galaxy Tab A 10.1 (2016), A Galaxy Tab 7.0 (2016), A Galaxy Tab 9.7 T555, Galaxy Tab Active LTE, Galaxy Tab Pro 10.1 T525 LTE, Galaxy Tab 8.0 LTE S2, Galaxy Tab 9.7 LTE S2, Galaxy Trend 2 G313HN, Galaxy Trend Lite 2 G318 , Galaxy Trend Lite S7390, Galaxy Trend Lite S7392 duos, Galaxy Trend Plus duos S7582, Galaxy Trend S7560, Galaxy W i8150, Galaxy Win i8550, Galaxy Xcover 4, Galaxy Xcover S5690, Galaxy Y Duos S6102, Galaxy Y Pro B5510, Galaxy Y Pro Duos B5512, Galaxy Y S5360, Galaxy Young 2 G130, Galaxy Young S6310, M340S Galaxy M Style, Nexus S i9023, Omnia W i8350, S5222 Star III Duos, Star 3, Wave 3 S8600, Wave Y S5380 Sony : Xperia Acro S , C4 Xperia, Xperia And Xperia E1, Xperia E3, E4 Dual Xperia, Xperia E4G, E5 Xperia, Xperia Go, Xperia Ion, Xperia J, Xperia M, Xperia M2 Aqua, Xperia M4 Aqua, Xperia me nt, Xperia Miro, Xperia Neo L, Xperia S, Xperia Sun, Xperia SP, Xperia T, Xperia T2 Ultra, Xperia T3, Xperia type, Xperia tipo dual, Xperia TX, Xperia U, Xperia V, Xperia X, Xperia X Compact , Xperia X Performance, Xperia XA, Xperia XA ultra, Xperia XA1, Xperia XA1 ultra, Xperia XZ, Xperia XZ Premium, Xperia XZS, Xperia Z, Xperia Z1, Xperia Z1 Compact, Xperia Z2, Xperia Z3, Xperia Z3 Compact, Xperia + Z3, Xperia Z5, Z5 Compact Xperia, Xperia Z5 premium, Xperia ZL, ZR Xperia Sony-Ericsson Live, Xperia Arc S, Xperia Play Universal : Devices AUX Jack 3.5, Micro smartphone Duplication, Duplication smartphone Type C, Duplication Tablet Micro Vodafone : 455, Ideos, Smart 2 V860, Smart 4 Mini V785, Smart Android 858, Smart First 6, Smart Mini 875, Smart Prime, Smart Speed, Smart Ultra Sonic Wiko : Birdy, Bloom, Darkmoon, Freddy, Getaway, Goa Highway, Highway Pure 4G, Highway Signs, Highway Star 4G, Iggy, Jerry, Jimmy, Kite, Lenny, Lenny 2, 3 Lenny, Ozzy, Pulp 4G, Rainbow, Rainbo w Jam, Rainbow Jam 4G, Rainbow Lite, Rainbow Lite 4G, Rainbow UP 4G, Ridge 4G, Ridge Fab 4G, Robby, Selfies 4G, Slide, Slide 2, Sunny, Sunset, Sunset 2, U Feel, U Feel Lite, Wax Yota : 2 Yotaphone ZTE : Axon 7 mini, Blade A430, A450 Blade, Blade Apex 2, Blade G Lux, V7 Blade, Blade V7 Lite, FTV Phone, Nubia Z11, Tania
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Microphone in
Yes
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
105 dB
Packaging data
Package width
216 mm
Package depth
197 mm
Package height
90 mm
Package weight
40 g
Brand Image Product code Product Stock Price from
Area HPHONER headphones/headset Wired Head-band Black, Red Area HPHONER headphones/headset Wired Head-band Black, Red
(show image)
HPHONER HPHONER 0.00
(excl. VAT)
0 (incl. VAT)
Area HPHONEK headphones/headset Wired Head-band Black Area HPHONEK headphones/headset Wired Head-band Black
(show image)
HPHONEK HPHONEK 0.00
(excl. VAT)
0 (incl. VAT)