location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TC1A1UWLIGMFIW mobile device charger Smartphone, Tablet White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC1A1UWLIGMFIW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC1A1UWLIGMFIW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595522994
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TC1A1UWLIGMFIW mobile device charger Smartphone, Tablet White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Cable length: 1 m
  • - 110-220 V Maximum output voltage: 5 V
More>>>
Short summary description Area TC1A1UWLIGMFIW mobile device charger Smartphone, Tablet White AC Indoor:
This short summary of the Area TC1A1UWLIGMFIW mobile device charger Smartphone, Tablet White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Area TC1A1UWLIGMFIW, Indoor, AC, 5 V, 1 m, White

Long summary description Area TC1A1UWLIGMFIW mobile device charger Smartphone, Tablet White AC Indoor:
This is an auto-generated long summary of Area TC1A1UWLIGMFIW mobile device charger Smartphone, Tablet White AC Indoor based on the first three specs of the first five spec groups.

Area TC1A1UWLIGMFIW. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 110-220 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1. Cable length: 1 m, Product colour: White

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
AC
USB 2.0 ports quantity
1
Charger type *
Indoor
Compatibility
Apple : iPad 4th, iPad 9.7 2017, iPad Air, iPad Air 2, iPad mini, iPad mini 2, iPad mini 3, iPad Pro 12.9, Pro iPad 9.7, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6 Plus, iPhone 6s, 6s Plus iPhone, iPhone 7, iPhone 7 Plus, SE iPhone, iPod Nano Gen 7, iPod Touch
Certification
MFI
Design
Product colour *
White
Design
Cable length
1 m
Power
Input voltage
110-220 V
Maximum output voltage
5 V
Output current
1000 mA
Packaging data
Quantity per pack
1 pc(s)
Cables included
Lightning
Package width
175 mm
Package depth
100 mm
Package height
40 mm
Package weight
75 g
Brand Image Product code Product Stock Price from
Area TC1A1UKMICK mobile device charger Universal Black AC, USB Indoor Area TC1A1UKMICK mobile device charger Universal Black AC, USB Indoor
(show image)
TC1A1UKMICK TC1A1UKMICK 0.00
(excl. VAT)
0 (incl. VAT)