location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universale 360 - Large
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAUNI360LB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595544514
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 14 cm (5.5") Any brand
  • - Faux leather
  • - Blue
More>>>
Short summary description Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue:
This short summary of the Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area Universale 360 - Large, Folio, Any brand, 14 cm (5.5"), Blue

Long summary description Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue:
This is an auto-generated long summary of Area Universale 360 - Large mobile phone case 14 cm (5.5") Folio Blue based on the first three specs of the first five spec groups.

Area Universale 360 - Large. Case type: Folio, Brand compatibility: Any brand, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: Blue

Features
Maximum screen size *
14 cm (5.5")
Case type *
Folio
Material *
Faux leather
Product colour *
Blue
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Features
Closure type
Magnetic closure
Packaging data
Package width
195 mm
Package depth
120 mm
Package height
20 mm
Package weight
125 g
Brand Image Product code Product Stock Price from
Area CSTTPUC8509BKK mobile phone case 14,5 cm (5.7") Folio Black Area CSTTPUC8509BKK mobile phone case 14,5 cm (5.7") Folio Black
(show image)
CSTTPUC8509BKK CSTTPUC8509BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8508BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8508BKK CSTTPUC8508BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8505BKK mobile phone case 13,2 cm (5.2") Folio Black Area CSTTPUC8505BKK mobile phone case 13,2 cm (5.2") Folio Black
(show image)
CSTTPUC8505BKK CSTTPUC8505BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black Area CSTTPUC8504BKK mobile phone case 14 cm (5.5") Folio Black
(show image)
CSTTPUC8504BKK CSTTPUC8504BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2023BKK mobile phone case 12,7 cm (5") Folio Black Area CSTTPUA2023BKK mobile phone case 12,7 cm (5") Folio Black
(show image)
CSTTPUA2023BKK CSTTPUA2023BKK 0.00
(excl. VAT)
0 (incl. VAT)