location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiZoom 80-507505 children's gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KidiZoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-507505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-507505
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765075056
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 16:53:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech KidiZoom 80-507505 children's gadget:
This short summary of the VTech KidiZoom 80-507505 children's gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiZoom 80-507505, 5 yr(s), 200 g, Blue

Long summary description VTech KidiZoom 80-507505 children's gadget:
This is an auto-generated long summary of VTech KidiZoom 80-507505 children's gadget based on the first three specs of the first five spec groups.

VTech KidiZoom 80-507505. Recommended age (min): 5 yr(s). Weight: 200 g. Product colour: Blue

Design
Product colour *
Blue
Material
Wood
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Country of origin
China
Power
Batteries required
Yes
Battery technology
Lithium
Number of batteries supported
1
Weight & dimensions
Width
72 mm
Depth
75 mm
Height
293 mm
Weight
200 g
Packaging data
Number of pieces
2 pc(s)
Package width
200 mm
Package depth
89 mm
Package height
279 mm
Package weight
780 g
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
126 cm
Number of layers per pallet
5 pc(s)
Number of cartons per pallet
30 pc(s)
Number of cartons per pallet layer
6 pc(s)
Pallet invoice unit
No
Pallet orderable unit
No
Logistics data
Pallet dispatch unit
No
Minimum order quantity
4 pc(s)
Pallet weight
39 kg
Master (outer) case width
385 mm
Master (outer) case length
302 mm
Master (outer) case height
227 mm
Master (outer) case weight
900 g
Master (outer) case net weight
3,12 kg
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765075054
Master (outer) case packaging type
Box
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Master (outer) case dispatch unit
No
Customs product code (TARIC)
852580300
Supplier features
Start availability
01-09-2016
End availability
31-12-2030
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
Commercial unit type
Consumer unit single
Invoice unit
No
Orderable unit
No
Dispatch unit
No
(cdm) Audiences
Child, Adult
Brand Image Product code Product Stock Price from
VTech 80-194305 children's gadget VTech 80-194305 children's gadget
(show image)
80-194305 80-194305