location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUA7006IL707 mobile phone case 11,9 cm (4.7") Cover White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUA7006IL707
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUA7006IL707
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595498404
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Area TPUA7006IL707 mobile phone case 11,9 cm (4.7") Cover White, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11,9 cm (4.7") Apple
  • - Thermoplastic polyurethane (TPU)
  • - White, Yellow
  • - Scratch resistant, Shock resistant
More>>>
Short summary description Area TPUA7006IL707 mobile phone case 11,9 cm (4.7") Cover White, Yellow:
This short summary of the Area TPUA7006IL707 mobile phone case 11,9 cm (4.7") Cover White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUA7006IL707, Cover, Apple, iPhone 6, iPhone 6s, 11,9 cm (4.7"), White, Yellow

Long summary description Area TPUA7006IL707 mobile phone case 11,9 cm (4.7") Cover White, Yellow:
This is an auto-generated long summary of Area TPUA7006IL707 mobile phone case 11,9 cm (4.7") Cover White, Yellow based on the first three specs of the first five spec groups.

Area TPUA7006IL707. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, iPhone 6s, Maximum screen size: 11,9 cm (4.7"), Surface coloration: Pattern, Product colour: White, Yellow

Features
Maximum screen size *
11,9 cm (4.7")
Compatibility *
iPhone 6, iPhone 6s
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product colour *
White, Yellow
Surface coloration
Pattern
Brand compatibility *
Apple
Features
Protection features
Scratch resistant, Shock resistant
Packaging data
Screen protector
Yes
Package width
100 mm
Package depth
15 mm
Package height
175 mm
Package weight
75 g
Brand Image Product code Product Stock Price from
Area X-Force mobile phone case 11,9 cm (4.7") Cover Transparent Area X-Force mobile phone case 11,9 cm (4.7") Cover Transparent
(show image)
CRCBMPA7017ASW X-Force 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink Area TPUA7006R mobile phone case 11,9 cm (4.7") Cover Pink
(show image)
TPUA7006R TPUA7006R 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006 mobile phone case 11,9 cm (4.7") Cover Black Area TPUA7006 mobile phone case 11,9 cm (4.7") Cover Black
(show image)
TPUA7006 TPUA7006 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006IL7011 mobile phone case 11,9 cm (4.7") Cover Black, Yellow Area TPUA7006IL7011 mobile phone case 11,9 cm (4.7") Cover Black, Yellow
(show image)
TPUA7006IL7011 TPUA7006IL7011 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006IL708 mobile phone case 11,9 cm (4.7") Cover Black, Red, White Area TPUA7006IL708 mobile phone case 11,9 cm (4.7") Cover Black, Red, White
(show image)
TPUA7006IL708 TPUA7006IL708 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7006IL706 mobile phone case 11,9 cm (4.7") Cover Black, Pink Area TPUA7006IL706 mobile phone case 11,9 cm (4.7") Cover Black, Pink
(show image)
TPUA7006IL706 TPUA7006IL706 0.00
(excl. VAT)
0 (incl. VAT)