location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 35,6 cm (14") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Spectre Slim Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PD70AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781704881 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 May 2019
Product end of life date
Long product name HP Spectre 35,6 cm (14") Sleeve case Black :
The long product name of HP Spectre 35,6 cm (14") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 14 Spectre Slim Topload
More>>>
HP Spectre 35,6 cm (14") Sleeve case Black:
The official description of HP Spectre 35,6 cm (14") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your day can take you anywhere, your bag needs to be more than just eye candy. Beautiful craftsmanship and functional organization come together for a first-class experience. From unexpected weather to envious onlookers, your laptop has all the protection it needs.

Short summary description HP Spectre 35,6 cm (14") Sleeve case Black:
This short summary of the HP Spectre 35,6 cm (14") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre, Sleeve case, 35,6 cm (14")

Long summary description HP Spectre 35,6 cm (14") Sleeve case Black:
This is an auto-generated long summary of HP Spectre 35,6 cm (14") Sleeve case Black based on the first three specs of the first five spec groups.

HP Spectre. Case type: Sleeve case, Maximum screen size: 35,6 cm (14")

Features
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Product main colour *
Black
Country of origin
China
Weight & dimensions
Package width
275 mm
Package depth
388 mm
Package height
90 mm
Package weight
1 kg
Other features
Handle(s)
Yes