location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000ZX (LC) SFP, 80km, 1550nm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-SPZX80/1550
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s :
The long product name of Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000ZX (LC) SFP, 80km, 1550nm
More>>>
Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s:
The official description of Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Industry Standard
The AT-SP series offers the latest industry
standard in flexible, full-duplex Gigabit Ethernet
connectivity.These hot-swappable, fiber
interfaces simply plug into a SFP slot on
Allied Telesis SFP compatible products.
Configurations can be optimized to meet varied
distance and service requirements.

Product Compatibility
The AT-SP series SFPs are compatible with all
the Allied Telesis range of products that support
SFP uplink connections.

Short summary description Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s:
This short summary of the Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm, 1250 Mbit/s, Wired, 80000 m, 1550 nm, -5 - 70 °C, -40 - 85 °C

Long summary description Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s:
This is an auto-generated long summary of Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm. Maximum data transfer rate: 1250 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 80000 m, Wavelength: 1550 nm. Transmit power range: 0 / 2 / -3 (min/typ/max), Data link protocols: Gigabit Ethernet, Interface: 1000ZX

Network
Maximum data transfer rate *
1250 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
80000 m
Wavelength *
1550 nm
Management features
Hot-swap
Yes
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
-5 - 70 °C
Operational conditions
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Other features
Transmit power range
0 / 2 / -3 (min/typ/max)
Data link protocols
Gigabit Ethernet
Interface
1000ZX
Connector(s)
LC
Full duplex
Yes
Fiber type
SMF
Brand Image Product code Product Stock Price from
Allied Telesis AT-SPTX network media converter 1250 Mbit/s Allied Telesis AT-SPTX network media converter 1250 Mbit/s
(show image)
990-001206-00 AT-SPTX 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter Allied Telesis AT-CV1KSS ConverteonTM Series Line Card network media converter
(show image)
AT-CV1KSS AT-CV1KSS ConverteonTM Series Line Card 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s
(show image)
AT-GS2002/SP Ethernet Bridging Converter 0.00
(excl. VAT)
0 (incl. VAT)