location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBIAC-7 cable interface/gender adapter USB, VGA RJ-45 Black, Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBIAC-7 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430028729 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CAT5 Cabling - 2.1M Ethernet cable
  • - Keep Alive Technology
  • - Server name stored in the Interface Adapter
  • - Flash Upgradeable
Long product name Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m :
The long product name of Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USBIAC-7 cable interface/gender adapter USB, VGA RJ-45 Black, Blue
More>>>
Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m:
The official description of Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the AutoView Range of KVM Switches, this cable allows the connection of a CPU with a PS/2 keyboard and mouse to the KVM switch via a single Cat5 cable. This advanced cabling solution reduces cable bulk, saves time and reduces cost, making it a valued component in your AutoView switching system.

Short summary description Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m:
This short summary of the Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent USBIAC-7, 2,1 m, Black, Blue, RJ-45, VGA + USB A, Male, Male

Long summary description Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m:
This is an auto-generated long summary of Vertiv Avocent USBIAC-7 KVM cable Black, Blue 2,1 m based on the first three specs of the first five spec groups.

Vertiv Avocent USBIAC-7. Cable length: 2,1 m, Product colour: Black, Blue, Connector 1: RJ-45. Weight: 91 g. Quantity per pack: 1 pc(s). Depth: 210 mm, Height: 20 mm, Width: 35 mm

Performance
Product colour
Black, Blue
Cable length *
2,1 m
Connector 1
RJ-45
Connector 2
VGA + USB A
Connector 1 gender
Male
Connector 2 gender
Male
Compatible products
AutoView 1400, 1500, 2000, 2020, 2030, 3108, 3216
Packaging data
Weight
91 g
Logistics data
Quantity per pack
1 pc(s)
Other features
Depth
210 mm
Height
20 mm
Width
35 mm
Brand Image Product code Product Stock Price from
Vertiv Avocent USBIAC-10 KVM cable Black, Blue 3 m Vertiv Avocent USBIAC-10 KVM cable Black, Blue 3 m
(show image)
USBIAC-10 USBIAC-10 cable interface/gender adapter USB, VGA RJ-45 Black, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent USBIAC-15 KVM cable Black, Blue 4,5 m Vertiv Avocent USBIAC-15 KVM cable Black, Blue 4,5 m
(show image)
USBIAC-15 USBIAC-15 KVM cable Black, Blue 4.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)