location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Waar ben je? Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waar ben je?
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00051 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126000519
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jumbo Waar ben je? Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game of chance Card Game
  • - Multiplayer
  • - Minimum number of players: 2
  • - Suggested gender: Any gender
  • - Recommended age (min): 5 yr(s)
  • - Batteries required
More>>>
Short summary description Jumbo Waar ben je? Card Game Game of chance:
This short summary of the Jumbo Waar ben je? Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Waar ben je?, Card Game, Game of chance, 5 yr(s)

Long summary description Jumbo Waar ben je? Card Game Game of chance:
This is an auto-generated long summary of Jumbo Waar ben je? Card Game Game of chance based on the first three specs of the first five spec groups.

Jumbo Waar ben je?. Product type: Card Game, Genre: Game of chance, Recommended age (min): 5 yr(s). Batteries required

Features
Game modes
Multiplayer
Playing time (max)
20 min
Minimum number of players *
2
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
5 yr(s)
Genre *
Game of chance
Country of origin
China
Certification
CE
Power
Batteries required
Yes
Packaging data
Package width
270 mm
Package depth
60 mm
Package height
260 mm
Package weight
668 g
Package volume
4212 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Quantity per intermodal container (20ft)
5586 pc(s)
Quantity per intermodal container (40ft)
11370 pc(s)
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
240,5 kg
Number of cartons per pallet
60 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
240 pc(s)
Master (outer) case width
285 mm
Master (outer) case length
366 mm
Master (outer) case height
293 mm
Master (outer) case tare weight
616 g
Quantity per master (outer) case
4 pc(s)
Master (outer) case volume
30562,8 cm³
Master (outer) case weight
4,01 kg