location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP4525n Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP4525n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC493A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Jun 2014
Product end of life date
Bullet Points HP LaserJet CP4525n Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 42 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 800 MHz
Warranty: 1 Year
Long product name HP LaserJet CP4525n Colour 1200 x 1200 DPI A4 :
The long product name of HP LaserJet CP4525n Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 Dpi, Laser, 512 MB, 800 MHz, USB 2.0, EIO, LAN, 38.4 kg
More>>>
HP LaserJet CP4525n Colour 1200 x 1200 DPI A4:
The official description of HP LaserJet CP4525n Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print high-impact color documents at high-performance speeds. Protect confidential print jobs with on-board and network security. Efficient paper handling, expansive paper capacity and easy controls keep printing on pace with your growing business.

Top-of-the-line performance for color printing.
- Boost your printing productivity with high-performance speeds up to 42 ppm letter/40 ppm A4 and a first page out in as fast as 9.5 seconds.
- Improve efficiency and simplify printing—automatically adjust settings according to paper type with HP Advanced Auto Media Sensing and operate the printer with ease, using a 4-line color control panel with auto-navigational help.
- Twenty-five years of continuous innovation and reliable, professional-quality printing—HP LaserJet remains the brand businesses count on. Count on HP for award-winning support in laser printers.
- Streamline your workgroup's print jobs. Store a large queue of print jobs with 1 GB of memory and configure optimal settings across your entire printer fleet with HP Web Jetadmin.[5]

Produce superior color documents consistently.
- Make a high-impact statement with top-of-the-line color documents—advanced color features produce professional-quality, color documents with every print job.
- Manage your business’s color printing usage and costs, using award-winning HP color access controls.[4]
- Get supplies designed for your high-volume printing environment when you use an optional high-capacity black toner cartridge.[6]
- Expand your media options. Print on a range of media types—including everyday and glossy papers—and a wide variety of sizes—A4, letter, labels, envelopes, transparencies and cardstock.

Protect your data with essential security.
- Minimize security disruptions and send business-critical data more securely, using robust features such as an HP Secure Hard Disk, IPsec with encryption and network access control with 802.1x.[3]
- Expand your security options to the next level, using the Hi-Speed USB 2.0 port. Conveniently connect your security card swipe and HP and third-party authentication devices.
- Easily retrieve stored confidential print jobs, using the control panel.

Minimize your environmental impact.
- Get up to 50 percent energy savings over competitive laser products, using Instant-on Technology.[2]
- Reduce your impact on the environment and use up to 50 percent less paper with two-sided printing.[8]
- Reduce packaging waste with pre-installed toner cartridges—no boxes, wrappers or manuals.
- Minimize your environmental impact by implementing energy-saving settings across your entire fleet with HP Web Jetadmin.

Footnotes:
[1]The xh model features standard 2100-sheet paper capacity. The n and dn models come with standard 600-sheet paper capacity expandable with optional 1x 500 and 3 x 500 paper trays.
[2]Energy savings based on HP testing using the ENERGY STAR(R) program’s Typical Energy Consumption (TEC) method on HP LaserJet products with Instant-on Technology vs. top competitive models as of March 2009.
[3]The HP Secure Hard Disk is standard on the xh model and optional for the n and dn models.
[4]Color access control capabilities vary from device to device. Buyer’s Lab gave HP color control features an “Outstanding Achievement” award in December 2007.
[5]1 GB memory is standard for xh model only. The n and dn models feature 512 MB of memory—expandable up to 1 GB.
[6]Not included. Please purchase separately.
[7]Program availability varies. HP print cartridge return and recycling is currently available in more than 49 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program.
[8]Automatic two-sided printing is standard on the dn model and optional for the n model.
[9]Not included. Please purchase separately.
[10]HP EasyColor is available on HP Universal Print Drivers—available for free

Short summary description HP LaserJet CP4525n Colour 1200 x 1200 DPI A4:
This short summary of the HP LaserJet CP4525n Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP4525n, Laser, Colour, 1200 x 1200 DPI, A4, 42 ppm, Network ready

Long summary description HP LaserJet CP4525n Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet CP4525n Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet CP4525n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm. Display: LCD. Network ready. Product colour: Black, Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
42 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Time to first page (black, normal)
9,5 s
Time to first page (colour, normal)
9,5 s
Features
Maximum duty cycle *
120000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C5, C6, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Management protocols
Bonjour
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Memory slots
1
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
35 dB
Design
Product colour *
Black, Grey, White
Display
LCD
Power
Power consumption (printing) *
740 W
Power consumption (standby)
72 W
Power consumption (PowerSave)
19 W
Power consumption (off)
0,3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Minimum processor
1 GHz
Minimum RAM
1024 MB
Minimum storage drive space
16000 MB
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
540 mm
Depth
522 mm
Height
420 mm
Weight
38,5 kg
Dimensions (WxDxH)
540 x 522 x 420 mm
Packaging data
Package width
746 mm
Package depth
644 mm
Package height
549 mm
Package weight
44 kg
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Print margin bottom (A4)
4,3 mm
Print margin left (A4)
4,3 mm
Print margin right (A4)
4,3 mm
Print margin top (A4)
4,3 mm
Minimum system requirements
CD-ROM
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class A (USA), GB9254-1998, EMC 2004/108/EC
Safety
IEC, EN, IEC, UL/cUL, GS
Power LED
Yes
Package dimensions (WxDxH)
746 x 644 x 549 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:23:39
Uk has collected 3 expert reviews for HP LaserJet CP4525n Colour 1200 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
v3.co.uk
Updated:
2013-05-18 01:23:38
Colour printers usually fall into one of two camps. They're either quick, but of little use for anything other than office documents, or capable of professional quality output, albeit slowly and at a price.The latest member of the HP Colour LaserJet fa...
Good Up to 40ppm throughput; professional quality results; robust build and high duty cycle; optional encrypted hard disk; Gigabit networking and remote management...
Bad Poor value standard size black cartridge; tiny LCD control panel; no finishing options; A4 only...
Bottom line The HP LaserJet CP4525 is an impressive colour laser, capable of delivering professional colour results at speeds more commonly associated with monochrome products. It's A4-only, but an A3 model (CP5225) is also available. Networking comes as standard...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)