location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Mini Dragons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Dragons
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037420
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988674802 show
Category: Collectible Figures & Statues Check ‘Spin Master’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:01:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description DreamWorks Dragons Mini Dragons:
This short summary of the DreamWorks Dragons Mini Dragons data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Mini Dragons, Collectible action figure, Cartoon, 67 g

Long summary description DreamWorks Dragons Mini Dragons:
This is an auto-generated long summary of DreamWorks Dragons Mini Dragons based on the first three specs of the first five spec groups.

DreamWorks Dragons Mini Dragons. Product type: Collectible action figure, On basis of: Cartoon, Theme: How to Train Your Dragon. Weight: 67 g, Package width: 139,7 mm, Package depth: 57,1 mm. Package type: Blister. Master (outer) case width: 202 mm, Master (outer) case length: 186 mm, Master (outer) case height: 152 mm

Features
Product colour
Multicolour
On basis of *
Cartoon
Theme *
How to Train Your Dragon
Recommended age group
Child
Recommended age (min)
4 yr(s)
Product type *
Collectible action figure
Country of origin
China
Power
Batteries required
No
Safety warning
Not for children 0-3 years
Yes
Weight & dimensions
Weight
67 g
Package width
139,7 mm
Package depth
57,1 mm
Package height
158,8 mm
Package weight
90 g
Packaging content
Batteries included
No
Package type
Blister
Package assortment
6
Logistics data
Master (outer) case width
202 mm
Master (outer) case length
186 mm
Master (outer) case height
152 mm
Master (outer) case net weight
400 g
Master (outer) case weight
540 g
Master (outer) case GTIN (EAN/UPC)
778988674802
Number of layers per pallet
8 pc(s)
Quantity per pallet
1488 pc(s)
Quantity per pallet layer
186 pc(s)
Quantity per intermodal container (20ft)
31242 pc(s)
Quantity per intermodal container (40ft)
62484 pc(s)
Brand Image Product code Product Stock Price from
DreamWorks Dragons Mini Dragon DreamWorks Dragons Mini Dragon
(show image)
6019751 Mini Dragon