location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C933041 tray/feeder Paper tray 3000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000-sheet High Capacity Paper Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C933041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629803
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C12C933041 tray/feeder Paper tray 3000 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 3000 sheets
  • - Brand compatibility: Epson
  • - White
Long product name Epson C12C933041 tray/feeder Paper tray 3000 sheets :
The long product name of Epson C12C933041 tray/feeder Paper tray 3000 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000-sheet High Capacity Paper Tray
More>>>
Short summary description Epson C12C933041 tray/feeder Paper tray 3000 sheets:
This short summary of the Epson C12C933041 tray/feeder Paper tray 3000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C933041, Paper tray, Epson, WF-C17590/WF-C20590, 3000 sheets, White, Indonesia

Long summary description Epson C12C933041 tray/feeder Paper tray 3000 sheets:
This is an auto-generated long summary of Epson C12C933041 tray/feeder Paper tray 3000 sheets based on the first three specs of the first five spec groups.

Epson C12C933041. Type: Paper tray, Brand compatibility: Epson, Compatibility: WF-C17590/WF-C20590. Quantity per pack: 1 pc(s), Package width: 681 mm, Package depth: 777 mm. Quantity per pallet: 6 pc(s), Quantity per pallet (UK): 6 pc(s)

Features
Type *
Paper tray
Brand compatibility *
Epson
Compatibility *
WF-C17590/WF-C20590
Maximum capacity
3000 sheets
Product colour
White
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
681 mm
Package depth
777 mm
Package height
497 mm
Package weight
38,1 g
Logistics data
Quantity per pallet
6 pc(s)
Quantity per pallet (UK)
6 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)