location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Action Dragons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Action Dragons
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037422
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Action Dragons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Collectible action figure Recommended age (min): 4 yr(s) Multicolour
  • - On basis of: Cartoon
  • - Batteries required LR44
More>>>
Short summary description DreamWorks Dragons Action Dragons:
This short summary of the DreamWorks Dragons Action Dragons data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Action Dragons, 4 yr(s), Multicolour

Long summary description DreamWorks Dragons Action Dragons:
This is an auto-generated long summary of DreamWorks Dragons Action Dragons based on the first three specs of the first five spec groups.

DreamWorks Dragons Action Dragons. Recommended age (min): 4 yr(s), Product colour: Multicolour

Features
Product type *
Collectible action figure
Product colour *
Multicolour
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
On basis of
Cartoon
Battery
Batteries required
Yes
Battery type
LR44
Weight & dimensions
Weight
252 g
Packaging data
Package width
292,1 mm
Package depth
101,6 mm
Package height
209,6 mm
Packaging data
Package weight
340 g
Package type
Open box
Package assortment
6
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
628 mm
Master (outer) case length
302 mm
Master (outer) case height
224 mm
Master (outer) case weight
2,04 kg
Master (outer) case net weight
1,51 kg
Master (outer) case GTIN (EAN/UPC)
778988674871
Quantity per pack
1 pc(s)