location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ031A#PBP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge :
The long product name of HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library
More>>>
HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge:
The official description of HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP StorageWorks MSL6000 Tape Libraries provide a secure, centralized backup in a single automated device, freeing valuable IT resources for more strategic work. These libraries are ideal for medium to large IT networks, with or without a storage area network (SAN), experiencing uncertain data growth. They offer a choice of tape technology including the HP StorageWorks LTO-4 Ultrium 1840 with embedded hardware encryption support or LTO-3 Ultrium 960 tape drives. Backups are secure with AES 256-bit hardware encryption embedded on the HP LTO-4 Ultrium 1840 Tape Drives. Encryption key management support is available with HP StorageWorks Data Protector and other ISV backup applications. This portfolio of tape libraries offers a secure, scalable, and manageable centralized tape backup solution that can grow with ever-changing backup and recovery needs, while reducing IT staff involvement.

• Multi-unit stacking allows the library to grow with changing storage requirements for up to 16 drives and 240 slots using either MSL6000 or MSL5000 Tape Libraries.


• Backups are secure with embedded hardware encryption on the HP LTO-4 Ultrium 1840 Tape Drives. Receive the highest level of encryption capability ensuring data privacy and regulation compliance.


• A controller-based architecture allows direct-attach configurations to easily move to a SAN environment via an interface card upgrade

Short summary description HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge:
This short summary of the HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library, Storage auto loader & library, Tape Cartridge

Long summary description HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP StorageWorks MSL6060 2 LTO-4 Ultrium 1840 Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Brand Image Product code Product Stock Price from
HPE

HPE AJ028A backup storage device Storage drive Tape Cartridge LTO 800 GB
(show image)
AJ028A AJ028A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL System/e Rack-mount Kit Storage array Tape Cartridge
(show image)
AG164A StorageWorks MSL System/e Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 5U Table Top to 10K Rack Conversion Kit Storage array Tape Cartridge
(show image)
AG162A StorageWorks MSL 5U Table Top to 10K Rack Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 5U Table Top to Alpha/HP Rack Conversion Kit Storage array Tape Cartridge
(show image)
AG161A StorageWorks MSL 5U Table Top to Alpha/HP Rack Conversion Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 10U Pass-Thru Extender Kit Storage array Tape Cartridge
(show image)
AG160A StorageWorks MSL 10U Pass-Thru Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6000 10U Rack to Table Top Kit Storage array Tape Cartridge
(show image)
AD627B StorageWorks MSL6000 10U Rack to Table Top Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL e1200-320 4Gb Interface Controller Storage array Tape Cartridge
(show image)
AD577A StorageWorks MSL e1200-320 4Gb Interface Controller 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL Universal Pass-Thru Mechanism Storage array Tape Cartridge
(show image)
AG163A StorageWorks MSL Universal Pass-Thru Mechanism 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL 5U Pass-Thru Extender Kit Storage array Tape Cartridge
(show image)
AG159A StorageWorks MSL 5U Pass-Thru Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSL6000 Ultrium 960 Drive
(show image)
AD612B StorageWorks MSL6000 Ultrium 960 Drive 0.00
(excl. VAT)
0 (incl. VAT)