location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580-AFQJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM717-GY-SPN
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless + Bluetooth Membrane
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
More>>>
Short summary description DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black:
This short summary of the DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 580-AFQJ, Wireless, RF Wireless + Bluetooth, Membrane, QWERTY, Black, Mouse included

Long summary description DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black:
This is an auto-generated long summary of DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black based on the first three specs of the first five spec groups.

DELL 580-AFQJ. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Frequency band
2.4 GHz
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Design
Wrist rest
No
Product colour *
Black
Material
Plastic
Features
Plug and Play
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Laser
Movement resolution
1600 DPI
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-10-20 01:26:36
Uk has collected 5 expert reviews for DELL 580-AFQJ keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2020-10-14 04:36:16
Dell's KM717 Premier Wireless Keyboard and Mouse is a laser-sensored (when it comes to the mouse), USB and Bluetooth combo that's easy to set-up and even easier to use.The mouse works on almost every surface including glass (tried and tested) which is pre...
Good Can connect to up to two devices at once, The keyboard has cool aluminum-style finish, Simple straightforward setup, Full keyboard but slimline and light...
Bad Not advisable for gaming, Doesn't work great on mousepads, No rechargeable battery, Slightly over-priced...
Bottom line Dell's KM717 Premier Wireless Keyboard and Mouse is a good peripheral combo to meet your most basic needs. The mouse offers 1600 DPI, and can pair with up to three different devices. It has a simple, but sharp design, and is very easy to set up and work w...
60%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)