location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier Slim Backpack 14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM-BP-BK-4-18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063961917 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 38,1 cm (15") Black
  • - Faux leather
  • - Brand compatibility: Dell
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant
  • - 930 g
Warranty: 3 Years
Long product name DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black :
The long product name of DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premier Slim Backpack 14
More>>>
DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black:
The official description of DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classy, slim protection for your devices on-the-go

Keep your laptop, tablet and other office essentials securely protected within the stylish Dell Premier Slim Backpack 14 when you are heading to your next meeting. This weather-resistant backpack is slim, sophisticated and constructed of classy matte black, full-grain premium PU leather. A dedicated plush lined laptop sleeve and tablet pocket keep your devices protected and scratch-free.

Lightweight and comfortable to carry in three flexible ways

Grab the lightweight backpack by its padded handle and quickly be on your way. The backpack is comfortable to carry with its padded, breathable air mesh back panel and adjustable shoulder straps. Or, while traveling, slip your backpack onto your rolling luggage using the trolley pass-through.

Fits most notebooks, up to 15"
The Dell Premier Slim Backpack 14 fits most Dell laptops, up to 15", for premium protection wherever your busy day takes you.

Warranty
3 years Limited Warranty

What's in the box
Dell Premier Slim Backpack 14

Short summary description DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black:
This short summary of the DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Premier Slim Backpack 14, Backpack case, 38,1 cm (15"), 930 g

Long summary description DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black:
This is an auto-generated long summary of DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black based on the first three specs of the first five spec groups.

DELL Premier Slim Backpack 14. Case type: Backpack case, Maximum screen size: 38,1 cm (15"), Carrying handle(s). Weight: 930 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
38,1 cm (15")
Case type *
Backpack case
Material *
Faux leather
Product main colour *
Black
Brand compatibility *
Dell
Front pocket
Yes
Carrying handle(s)
Yes
Features
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
292 mm
Depth
108 mm
Height
413 mm
Weight
930 g
Notebook compartment dimensions (W x D x H)
357 x 236 x 20 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL Premier Slim Backpack 14 38,1 cm (15") Backpack case Black:
Disclaimer

Actual configuration might differ from illustration