location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Premier Slim Briefcase 38,1 cm (15") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier Slim Briefcase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PM-BC-BK-4-18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063961924 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Premier Slim Briefcase 38,1 cm (15") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 38,1 cm (15") Black
  • - Faux leather
  • - Brand compatibility: Dell
  • - Tablet compartment
  • - Carrying handle(s) Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 950 g
Warranty: 3 Years Limited warranty
Long product name DELL Premier Slim Briefcase 38,1 cm (15") Black :
The long product name of DELL Premier Slim Briefcase 38,1 cm (15") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premier Slim Briefcase, 15.6", 0.95 kg
More>>>
DELL Premier Slim Briefcase 38,1 cm (15") Black:
The official description of DELL Premier Slim Briefcase 38,1 cm (15") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classy, slim protection for your devices on-the-go
Keep your laptop, tablet and other office essentials securely protected within the stylish Dell Premier Slim Briefcase 14 when you are heading to your next meeting. This weather-resistant briefcase is slim, sophisticated and constructed of classy matte black, full-grain premium PU leather. A dedicated plush lined laptop sleeve and tablet pocket keep your devices protected and scratch-free.

Lightweight and comfortable to carry in three flexible ways
Carry the briefcase hands-free with its detachable and adjustable non-slip padded shoulder strap. Or, you can grab the lightweight briefcase by its padded handles and quickly be on your way. While traveling, slip your briefcase onto your rolling luggage using the trolley pass-through.

Easy access to your mobile office essentials
A deluxe organizer panel and two interior mesh pockets keep all your office essentials organized, while leather zipper pulls provide quick access to whatever you need. The front and back zippered pockets keep your everyday necessities within reach.

Charge your laptop on-the-go
You can also charge your laptop within the bag on-the-go with a portable battery charger (sold separately) tucked neatly in the dedicated battery pocket via a cable pass-through.

Fits most notebooks, up to 15"
The Dell Premier Slim Briefcase 14 fits most Dell laptops, up to 15", for premium protection wherever your busy day takes you.

Warranty
3 years Limited Warranty

What's in the box
Dell Premier Slim Briefcase 14

Short summary description DELL Premier Slim Briefcase 38,1 cm (15") Black:
This short summary of the DELL Premier Slim Briefcase 38,1 cm (15") Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Premier Slim Briefcase, Briefcase, 38,1 cm (15"), Shoulder strap, 950 g

Long summary description DELL Premier Slim Briefcase 38,1 cm (15") Black:
This is an auto-generated long summary of DELL Premier Slim Briefcase 38,1 cm (15") Black based on the first three specs of the first five spec groups.

DELL Premier Slim Briefcase. Case type: Briefcase, Maximum screen size: 38,1 cm (15"), Carrying handle(s), Shoulder strap. Weight: 950 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
- Latitude 7480 - Latitude 7280 - Latitude 5289 - Chromebook 11 3120 - Latitude E7470 - Latitude E7270 - Latitude 5480 - Latitude 5285 2-in-1 - Latitude 5280
Maximum screen size *
38,1 cm (15")
Case type *
Briefcase
Material *
Faux leather
Product main colour *
Black
Tablet compartment
Yes
Brand compatibility *
Dell
Front pocket
Yes
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
394 mm
Depth
108 mm
Height
292 mm
Weight
950 g
Notebook compartment dimensions (W x D x H)
357 x 236 x 20 mm
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL Premier Slim Briefcase 38,1 cm (15") Black:
Disclaimer

Actual configuration might differ from illustration