location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Desktop Projection Screen 1040 x750mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901954 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252172363
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 125 cm (49.2") 4:3
  • - 75 cm 104 cm Manual
  • - Floor
  • - Grey
Long product name Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2") :
The long product name of Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Desktop Screen (4:3) 125cm
More>>>
Short summary description Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2"):
This short summary of the Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2") data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo Portable Desktop Screen (4:3) 125cm, Manual, 125 cm (49.2"), 104 cm, 75 cm, 4:3, Grey

Long summary description Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2"):
This is an auto-generated long summary of Nobo Portable Desktop Screen (4:3) 125cm projection screen 125 cm (49.2") based on the first three specs of the first five spec groups.

Nobo Portable Desktop Screen (4:3) 125cm. Drive type: Manual, Diagonal: 125 cm (49.2"), Viewable screen width (W): 104 cm, Viewable screen height (H): 75 cm, Native aspect ratio: 4:3. Product colour: Grey

Brand Image Product code Product Stock Price from
Nobo

Nobo 1901956 projection screen 2,03 m (80") 4:3
(show image)
1901956 Portable Floorstanding Projection Screen 1620 x 1220mm 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Portable Desktop Screen (4:3) 150cm projection screen 149,9 cm (59")
(show image)
1901955 Portable Floorstanding Projection Screen 1220 x 910mm 0.00
(excl. VAT)
0 (incl. VAT)
Kensington NOBO Statiefscherm Standaard projection screen Kensington NOBO Statiefscherm Standaard projection screen
(show image)
339-38274 NOBO Statiefscherm Standaard
Acco

Acco NOBO Statiefscherm Standaard 175 x 175 projection screen
(show image)
1900032 NOBO Statiefscherm Standaard 175 x 175 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)