location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter (19V, 3.42A, 65W, 3-pin)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3467E-1AC3 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:26:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black :
The long product name of Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter 19V, 3.42A, 65W, 3-pin
More>>>
Short summary description Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black:
This short summary of the Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 19V, 3.42A, 65W, 3-pin, 50/60 Hz, 65 W, 19 V, 3,42 A, RoHS, Black

Long summary description Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black:
This is an auto-generated long summary of Toshiba 19V, 3.42A, 65W, 3-pin power adapter/inverter Black based on the first three specs of the first five spec groups.

Toshiba 19V, 3.42A, 65W, 3-pin. Input frequency: 50/60 Hz, Output power: 65 W, Output voltage: 19 V. Product colour: Black. Width: 46 mm, Depth: 108 mm, Height: 34 mm. Vendor: Compal

Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04069 power adapter/inverter Black
(show image)
04069 04069 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1006 power adapter/inverter Indoor 65 W Black
(show image)
MBA1006 MBA1006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)