location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T566200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T566200
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - 1 pc(s)
Long product name Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original :
The long product name of Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 7400/9400 Ink Cartridge (110ml) Cyan
More>>>
Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original:
The official description of Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EPSON’s groundbreaking UltraChrome inks perfectly combine the benefits of dye-based and pigment inks.The inks are extremely resistant to light and water and give an incredibly broad spectrum of colours.

Short summary description Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original:
This short summary of the Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 7400/9400 Ink Cartridge (110ml) Cyan, Cyan, 1 pc(s)

Long summary description Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Stylus Pro 7400/9400 (110ml) Cyan ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Stylus Pro 7400/9400 Ink Cartridge (110ml) Cyan. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Cyan
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
190 mm
Depth
110 mm
Height
31 mm
Weight
280 g
Package width
110 mm
Package depth
190 mm
Package height
30 mm
Package weight
280 g
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
120 cm
Quantity per pallet
1200 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
315 mm
Master (outer) case height
240 mm
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
12 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
120 cm
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
360 pc(s)