location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Sleeve 11.6"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP012AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962487020 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2014
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 29,5 cm (11.6") Black
  • - Dust resistant, Scratch resistant
  • - 300 g
Warranty: 1 year limited
Long product name HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black :
The long product name of HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 11.6in Mini Sleeve
More>>>
HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black:
The official description of HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Mini sleeve is designed to protect your notebook and turn heads, thanks to the unique HP Swirl pattern. Fits Minis and Notebooks with diagonal screen sizes up to 29,5 cm (11.6”), offering durable, four-sided protection.
- Use this stylish sleeve to protect your Mini or Notebook. The distinctive HP Swirl pattern is sure to turn heads, wherever you go.
- With a durable exterior to protect your HP Mini from dust, dirt and debris and soft, velvet interior to protect it from scratches, the HP Mini sleeve will keep your Mini as good as new for a long time to come.
- The HP Mini sleeve is all about convenience and good looks. Attractive enough to carry as a stand-alone case you can tuck under your arm, and slim enough to slip inside your favourite bag, this sleeve will follow you everywhere.
- Slip essential accessories like your power supply and mini mouse into the secure exterior pocket, where they'll stay safe and easy to find.

Short summary description HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black:
This short summary of the HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini Sleeve 11.6", Sleeve case, 29,5 cm (11.6"), 300 g

Long summary description HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black:
This is an auto-generated long summary of HP Mini Sleeve 11.6" 29,5 cm (11.6") Sleeve case Black based on the first three specs of the first five spec groups.

HP Mini Sleeve 11.6". Case type: Sleeve case, Maximum screen size: 29,5 cm (11.6"). Weight: 300 g

Features
Compatibility
Compaq Mini 110c, 311c, CQ10 HP Mini 1000, 110-1100, 110-3000, 210-1000, 210-1100, 210-2000 HP Pavilion dm1-1100, dm1-3100 HP TouchSmart tm2-2000, tm2-2100 , Compaq Mini 110c, 311c, CQ10 HP Mini 1000, 110-1100, 110-3000, 210-1000, 210-1100, 210-2000 HP Pavilion dm1-1100, dm1-3100 HP TouchSmart tm2-2000, tm2-2100
Maximum screen size *
29,5 cm (11.6")
Case type *
Sleeve case
Product main colour *
Black
Features
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Weight
300 g
Package weight
331 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
294 x 218 x 30 mm
Country Distributor
United Kingdom 1 distributor(s)