location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed Flow MFP E67560z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U70ABGJ
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 56 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor 1200 MHz
  • - 52 kg
Long product name HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm :
The long product name of HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Managed Flow MFP E67560z
More>>>
HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm:
The official description of HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Managed MFPs are optimized for managed environments. Offering increased monthly page volumes and fewer interventions, this product can help reduce printing and copying costs. See your HP Authorized Reseller for details.

The world’s most secure printing
- With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
- Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots.
- Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.
- Give workgroups what they need to succeed. Easily choose and deploy over 180 HP and third-party solutions.

High speed performance meets energy efficiency
- Scanning is now faster than ever; duplex scan speeds up to 180 ipm. Scan to SharePoint and more.
- This MFP wakes up fast and prints your first page faster—in as quickly as 12.5 seconds.
- This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.
- Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 4 x 6" to legal.

More. Pages, Performance, and Protection.
- ColorSphere3 toner formulation, combined with an automatic media sensor, help provide leading print quality
- Original HP Toner cartridges with JetIntelligence supply 69% more pages per color cartridge vs predecessor.
- Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
- Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.

Give workgroups the speed they need
- Help workgroups capture every page easily and detect potential errors or missed pages—every time.
- Enter data more quickly and accurately using the pull-out keyboard.
- Help ensure every scanned document is properly oriented, cropped to size, and grayscale-optimized.
- Load up to 150 pages into the automatic document feeder for fast, unattended scanning.

Short summary description HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm:
This short summary of the HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Flow MFP E67560z, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm:
This is an auto-generated long summary of HP LaserJet Managed Flow MFP E67560z Laser A4 1200 x 1200 DPI 56 ppm based on the first three specs of the first five spec groups.

HP LaserJet Managed Flow MFP E67560z. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 56 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
56 ppm
Print speed (colour, normal quality, A4/US Letter)
56 ppm
Time to first page (black, normal)
5,8 s
Time to first page (colour, normal)
5,8 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
56 cpm
Copy speed (colour, normal quality, A4)
56 cpm
Maximum number of copies
9999 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
220 x 365 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, File, Memory card, USB
Scan speed (colour)
83 ppm
Scan speed (black)
84 ppm
Scan speed (black)
167 inch/min
Scan speed (colour)
167 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
4000 - 30000 pages per month
Maximum duty cycle *
180000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3, URF
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
1000 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
3072 MB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20,3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (printing)
900 W
Power consumption (copying)
900 W
Power consumption (ready)
47 W
Power consumption (sleep)
0,9 W
Power consumption (off)
0,1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
510 mm
Depth
555 mm
Height
820 mm
Weight
52 kg