Fluke 83V multimeter Digital multimeter

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12560
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name Fluke 83V multimeter Digital multimeter:

Average Responding Industrial Multimeter, 6000 counts, 3-3/4 digits, 1000 V, 10 A, 200 kHz

Short summary description Fluke 83V multimeter Digital multimeter:

Fluke 83V, Battery, Alkaline, 98 mm, 52 mm, 201 mm, 624 g

Long summary description Fluke 83V multimeter Digital multimeter:

Fluke 83V. Power source: Battery, Battery technology: Alkaline. Width: 98 mm, Depth: 52 mm, Height: 201 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.