location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex Sing Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sing Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK-SS1
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Memorex Sing Stand :
The long product name of Memorex Sing Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sing Stand Microphone Speaker System
More>>>
Short summary description Memorex Sing Stand:
This short summary of the Memorex Sing Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex Sing Stand, iPod, MP3 player, Black, 3 m, 500 x 225 x 371 mm

Long summary description Memorex Sing Stand:
This is an auto-generated long summary of Memorex Sing Stand based on the first three specs of the first five spec groups.

Memorex Sing Stand. Compatibility: iPod, MP3 player, Product colour: Black, Cable length: 3 m. Package dimensions (WxDxH): 500 x 225 x 371 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:59:18
Uk has collected 4 expert reviews for Memorex Sing Stand and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 23:59:16
If your singing is better than ‘hair brush’ standard then this item from Memorex could get you used to a Microphone so that when you progress you do not make the eating/licking the microphone mistake on your first gigs...
72%
expertreviews.co.uk
Updated:
2011-10-03 23:59:17
Verdict: Memorexs SingStand isnt a true karaoke kit, but those of a musical persuasion might have fun with it. The SingStand microphone kit lets you sing and play along to your favourite songs. It includes a mic and a stand that adjusts from 1.3 t...
60%