location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HG20 3,31 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3086B017 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574526980
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:29:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon HG20 3,31 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3,31 MP CMOS 25,4 / 3,2 mm (1 / 3.2") Black
  • - Optical zoom: 12x
  • - Internal storage capacity: 60 GB
  • - Built-in flash
  • - LCD 6,86 cm (2.7")
  • - 1920 x 1080 pixels
  • - Dolby Digital Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Canon HG20 3,31 MP CMOS Black :
The long product name of Canon HG20 3,31 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HG20, 60Gb HDD + SDHC, 3.31 Mp, 1/3.2" CMOS, 12x, DIGIC DV II, 1920x1080
More>>>
Canon HG20 3,31 MP CMOS Black:
The official description of Canon HG20 3,31 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Store over 22 hours of great-looking 1920x1080 Full HD movies on the camcorder’s 60Gb HDD. Easily connect to an HD TV, upload footage to the web, or burn movies to DVD or Blu-ray disc.

Features
- Over 22 hrs of HD (60Gb HDD)
- Dual Recording: HDD and SDHC memory card
- 1920x1080 Full HD (24Mbps)
- Canon HD Camera System
- Instant AF
- Super Range OIS
- Creative options
- Mic input and manual audio control
- Flexible system
- Software with Blu-ray disc support

Your Full HD adventure starts here.
Shoot over 22 hours
Your adventure starts with the HG20… Store over 22 hours of Full HD movies to a 60Gb Hard Disk Drive (HDD) – perfect for every adventure, long or short.

Dual Recording
With Canon’s Dual Recording system, choose how you record. When there’s no spare media to hand, store movies on the HDD. Alternatively shoot to SDHC memory cards: cards are great for sharing and are also an easy way to add extra capacity.

1920x1080 Full HD
The HG20 records 1920x1080 Full HD video – perfect for displaying on a Full HD TV. Five recording quality settings are available: at the highest setting HD movies are captured at 24 Mbps – the maximum possible data rate, for maximum possible image quality.

Canon HD Camera System
The Canon HD Camera System is the unique combination of a Canon HD Video Lens with 12x optical zoom, a 3.3 MP Canon Full HD CMOS sensor, and the powerful DIGIC DV II processor. All of these components are made exclusively by Canon and optimised to work perfectly together – for superb HD quality.

Instant AF
Designed for HD shooting, Instant AF is the easiest way to achieve highly accurate auto focus at speed. When focusing manually, Focus Assist tools (Magnifying and Peaking) are available.

Super Range Optical Image Stabilizer
Effective for both low and high frequency vibrations, Super Range OIS compensates for almost every kind of movement: from slow vibrations associated with breathing to the rapid shaking of a car journey.

Create
A range of creative features is available, including 25p Cinema Mode, for a filmic look, and 11 Program AE modes.

Superior audio
Attach an external microphone via the input connection to gain greater control over sound recording. Manual audio controls – microphone attenuation control, audio level meters and audio level control – are available to help achieve perfect audio quality.

Flexible
Attach a range of accessories to the HG20’s mini Advanced Accessory Shoe. Once recording has finished, play back video on your HD TV via HDMI or component output. Since the HDMI connection has CEC support, the camcorder’s playback functions can be controlled using an external remote.

Manage, edit, share
Supplied PIXELA ImageMixer™ 3 SE software makes it easy to manage, edit and share HD movies. You can convert them to different file formats and even choose to burn a Blu-ray disc: a Dual Layer Blu-ray disc has 50GB capacity.

Short summary description Canon HG20 3,31 MP CMOS Black:
This short summary of the Canon HG20 3,31 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HG20, 3,31 MP, CMOS, 25,4 / 3,2 mm (1 / 3.2"), 60 GB, 6,86 cm (2.7"), LCD

Long summary description Canon HG20 3,31 MP CMOS Black:
This is an auto-generated long summary of Canon HG20 3,31 MP CMOS Black based on the first three specs of the first five spec groups.

Canon HG20. Total megapixels: 3,31 MP, Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"). Optical zoom: 12x, Focal length range: 4.8 - 57.6 mm, Focal length (35mm film equivalent): 42,9 - 514,8 mm. Internal storage capacity: 60 GB. Camera shutter speed: 1/2000 - 1/2 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
3,31 MP
Sensor type *
CMOS
Optical sensor size *
25,4 / 3,2 mm (1 / 3.2")
Optical sensor resolution
3,31 pixels
Effective megapixels (movie)
2,07 MP
Lens system
Focal length range
4.8 - 57.6 mm
Focal length (35mm film equivalent)
42,9 - 514,8 mm
Optical zoom *
12x
Filter size
3,7 cm
Image stabilizer *
Yes
Storage
Internal storage capacity *
60 GB
White balance
Outdoor white balance
Yes
Indoor white balance
Yes
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/2000 - 1/2 s
Display
Display diagonal *
6,86 cm (2.7")
Display
LCD
Viewfinder
Viewfinder type *
Not available
Camera
Minimum illumination
0,2 lx
Progressive scan
Yes
On Screen Display (OSD)
Yes
Photo mode
Yes
Design
Product colour *
Black
Video
Maximum video resolution *
1920 x 1080 pixels
Still image
Still image resolution(s)
640 x 480,1440 x 1080,1920 x 1080,2048 x 1536
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Component video (YPbPr/YCbCr) out *
1
HDMI *
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
80 mm
Depth
138 mm
Height
77 mm
Packaging content
Bundled software
PIXELA ImageMixer 3 SE
Other features
Interface
USB 2.0
Auto focus
Yes
Video out
Yes
Audio output
Yes
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:12:32
Uk has collected 15 expert reviews for Canon HG20 3.31 MP CMOS Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itreviews.com
Updated:
2011-08-17 06:12:32
In virtually every way the HG20 is a significant improvement on its predecessor, the HG10, with larger storage capacity, higher zoom capability and superior quality HD recording at 24Mbps. Its worth noting too that online prices have appeared up to £...
0%
expertreviews.co.uk
Updated:
2011-08-17 06:12:32
One of a trio of new AVCHD-format high-definition models to have been announced by Canon since the summer, the HG20 looks to be yet another excellent offering from the company...
80%
ultimatepc-reviews.co.uk
Updated:
2011-08-17 06:12:32
PDF-file...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:43:29
If camcorders were types of wine, the Canon range would be an exceptionally fine vintage preferred by foppish aristocrats and worldly connoisseurs. Time and time again, the company's optical and imaging maestros have produced the best models for serious v...
Good Unsurpassed image sharpness, 60GB hard drive, lots of manual control...
Bad Slightly oversized, questionable build quality...
Bottom line The HG20 is an excellent high-def HDD camcorder that easily matches anything else on the market. Although the build quality could be better, its video performance more than makes up for any shortcomings. Highly recommended...
80%
Brand Image Product code Product Stock Price from
Canon LEGRIA FS20 1,07 MP CCD Black, Silver Canon LEGRIA FS20 1,07 MP CCD Black, Silver
(show image)
3611B001 FS20 0.00
(excl. VAT)
0 (incl. VAT)
Canon HV10 2,96 MP CMOS Black, Silver Canon HV10 2,96 MP CMOS Black, Silver
(show image)
1195B001 HV10 0.00
(excl. VAT)
0 (incl. VAT)
Canon HDV1080i camcorder HV10 Canon HDV1080i camcorder HV10
(show image)
1195B005 HDV1080i camcorder HV10 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV830i Digital Camcorder 0,8 MP Canon MV830i Digital Camcorder 0,8 MP
(show image)
0103B006 MV830i Digital Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV880X 1,33 MP CCD Canon MV880X 1,33 MP CCD
(show image)
0168B005 MV880X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)