location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P579-010 DisplayPort cable 3 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P579-010 DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F),10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P579-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202017 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P579-010 DisplayPort cable 3 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports 4K x 2K video resolutions @ 60 Hz
  • - Latching DisplayPort plug ensures secure connection
  • - Molded nickel-plated connectors with gold-plated contacts
  • - Supports DisplayPort v1.2, DPCP and HDCP 2.2
  • - Smaller connector footprint than VGA or DVI
Warranty: Lifetime limited
Long product name Tripp Lite P579-010 DisplayPort cable 3 m Black :
The long product name of Tripp Lite P579-010 DisplayPort cable 3 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Extension Cable with Latch, 4K @ 60 Hz, HDCP 2.2 (M/F),10 ft. (3.05 m)
More>>>
Tripp Lite P579-010 DisplayPort cable 3 m Black:
The official description of Tripp Lite P579-010 DisplayPort cable 3 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P579-010 DisplayPort Extension Cable (M/F) attaches to your current DisplayPort cable to extend it by 10-ft. (3.05 m). To ensure a continuous audio/video signal, the latching male end prevents the cable from coming loose or getting accidentally disconnected. This 10-ft. (3.05 m) cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, allowing you to stream digital video and audio from a DisplayPort computer to a monitor or television with a DisplayPort input.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P579-010 DisplayPort cable 3 m Black:
This short summary of the Tripp Lite P579-010 DisplayPort cable 3 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P579-010, 3 m, DisplayPort, DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P579-010 DisplayPort cable 3 m Black:
This is an auto-generated long summary of Tripp Lite P579-010 DisplayPort cable 3 m Black based on the first three specs of the first five spec groups.

Tripp Lite P579-010. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Quantity per pack: 1 pc(s), Package width: 177,8 mm, Package depth: 12,7 mm. Master (outer) case width: 457,2 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 508 mm

Features
Connector contacts plating
Nickel/Gold
Maximum resolution *
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
HDCP
Yes
DisplayPort Content Protection (DPCP)
Yes
Cable length *
3 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Latching connectors
Yes
Product colour *
Black
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Country of origin
China
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-15 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
170 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332202014
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
457,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
508 mm
Master (outer) case weight
1,71 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P580F3-25M-8K6 DisplayPort cable Black Tripp Lite P580F3-25M-8K6 DisplayPort cable Black
(show image)
P580F3-25M-8K6 P580F3-25M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-20M-8K6 DisplayPort cable Black Tripp Lite P580F3-20M-8K6 DisplayPort cable Black
(show image)
P580F3-20M-8K6 P580F3-20M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-15M-8K6 DisplayPort cable Black Tripp Lite P580F3-15M-8K6 DisplayPort cable Black
(show image)
P580F3-15M-8K6 P580F3-15M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-30M-8K6 DisplayPort cable Black Tripp Lite P580F3-30M-8K6 DisplayPort cable Black
(show image)
P580F3-30M-8K6 P580F3-30M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580F3-10M-8K6 DisplayPort cable Black Tripp Lite P580F3-10M-8K6 DisplayPort cable Black
(show image)
P580F3-10M-8K6 P580F3-10M-8K6 DisplayPort Active Optical Cable (AOC), 8K 60 Hz (M/M), CL3 Rated, Latching Connectors, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580AB-006 DisplayPort cable 1,83 m Black Tripp Lite P580AB-006 DisplayPort cable 1,83 m Black
(show image)
P580AB-006 P580AB-006 Safe-IT High-Speed DisplayPort Antibacterial Cable with Latching Connectors (M/M), UHD 4K 60 Hz, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-009-8K6 DisplayPort cable 2,7 m Black Tripp Lite P580-009-8K6 DisplayPort cable 2,7 m Black
(show image)
P580-009-8K6 P580-009-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black Tripp Lite P580-006-8K6 DisplayPort cable 1,8 m Black
(show image)
P580-006-8K6 P580-006-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-003-8K6 DisplayPort cable 0,9 m Black Tripp Lite P580-003-8K6 DisplayPort cable 0,9 m Black
(show image)
P580-003-8K6 P580-003-8K6 DisplayPort Cable with Latching Connectors (M/M), 8K 60 Hz, HDR, HBR3, 4:4:4, HDCP 2.2, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P580-015-V4 DisplayPort cable 4,57 m Black Tripp Lite P580-015-V4 DisplayPort cable 4,57 m Black
(show image)
P580-015-V4 P580-015-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 15 ft. (4.57m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)