location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-4700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-4700 Series Maintenance Box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T671500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631233 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:36:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-4700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson WorkForce Pro WF-4700 :
The long product name of Epson WorkForce Pro WF-4700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-4700 Series Maintenance Box
More>>>
Short summary description Epson WorkForce Pro WF-4700:
This short summary of the Epson WorkForce Pro WF-4700 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-4700, Black, Indonesia, Epson, - WorkForce Pro WF-4740DTWF - WorkForce Pro WF-4730DTWF - WorkForce Pro WF-4725DWF - WorkForce Pro..., 1 pc(s), 0,183 g

Long summary description Epson WorkForce Pro WF-4700:
This is an auto-generated long summary of Epson WorkForce Pro WF-4700 based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-4700. Product colour: Black, Country of origin: Indonesia, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package weight: 0,183 g, Package width: 80 mm. Quantity per pallet: 1500 pc(s), Quantity per pallet (UK): 1500 pc(s)

Features
Product colour
Black
Country of origin
Indonesia
Brand compatibility
Epson
Compatibility
- WorkForce Pro WF-4740DTWF - WorkForce Pro WF-4730DTWF - WorkForce Pro WF-4725DWF - WorkForce Pro WF-4720DWF
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package weight
0,183 g
Package width
80 mm
Package depth
140 mm
Package height
75 mm
Logistics data
Quantity per pallet
1500 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
1500 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)