location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zoomer Queen Beagle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zupps
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Queen Beagle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6040030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988700792 show
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Zoomer Queen Beagle:
This short summary of the Zoomer Queen Beagle data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer Queen Beagle, Robotic dog, 4 yr(s)

Long summary description Zoomer Queen Beagle:
This is an auto-generated long summary of Zoomer Queen Beagle based on the first three specs of the first five spec groups.

Zoomer Queen Beagle. Product type: Robotic dog, Recommended age (min): 4 yr(s), Motion sensor. Batteries required

Features
Product type *
Robotic dog
Product colour
Pink, Purple
Suggested gender
Boy/Girl
Recommended age (min) *
4 yr(s)
On/off switch
Yes
Motion sensor
Yes
LED indicators
Yes
Power
Batteries required
Yes
Battery type
LR44
Number of batteries supported
3
Weight & dimensions
Weight
142 g
Package width
127 mm
Package depth
127 mm
Package height
152,4 mm
Package weight
190 g
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case GTIN (EAN/UPC)
778988694046
Master (outer) case weight
1,14 kg
Quantity per intermodal container (20ft)
15534 pc(s)
Quantity per intermodal container (40ft)
31069 pc(s)
Number of layers per pallet
9 pc(s)
Quantity per pallet layer
90 pc(s)
Quantity per pallet
810 pc(s)
Master (outer) case width
266 mm
Master (outer) case volume
10000 cm³
Master (outer) case length
242 mm
Master (outer) case height
180 mm
Master (outer) case net weight
850 g