location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX725de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40C1555
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646646758 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:22
The date of the most recent change of this product data-sheet in Icecat.
Quick Reference (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Menus Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 47 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1200 MHz
  • - 44,9 kg
Long product name Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm :
The long product name of Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" Touch, Color Laser, 1200x1200 dpi, Duplex, Rj-45, USB Type B, 2x USB 2.0 Type A, 2048MB, TEC 2.4kWh
More>>>
Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm:
The official description of Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workgroup-level MFP offers performance and features of more costly devices

The Lexmark CX725de offers workgroup-level printing performance and advanced scanning capabilities in a feature-rich package that’s as easy to use as a personal output device.

Quad core power

A 1.2 GHz quad core processor with up to 4 GB of memory gives the CX725 a powerful print controller.

Exceptional color

Professional color features including ultra-sharp 4800 Color Quality, PANTONE® calibration and Lexmark Color Replacement work with Unison Toner to deliver precision matching of critical hues.

Solutions flexibility

Lexmark-exclusive Cloud Solution Framework (cSF) and Embedded Solutions Framework (eSF) applications make the MFP programmable to meet the needs of each customer and industry.

Versatile media handling

Media loading and feeding are engineered for ease, reliability and versatility, with up to 650 pages of input capacity (expandable to 2300), small-media and banner-length support, and exceptionally durable input trays that resist misfeeds.

Light-touch screen

A bright, 7-inch color touch screen features an ultra-smooth surface and can be activated by almost anything, including pens, fingertips or nails--without pressure or direct skin contact.

Advanced scanning

Automatic deskew, mixed-size scanning, page-level jam recovery and integrated file compression make the CX725 a scanning power tool.

Short summary description Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm:
This short summary of the Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX725de, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm:
This is an auto-generated long summary of Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm based on the first three specs of the first five spec groups.

Lexmark CX725de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 47 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Print speed (colour, normal quality, A4/US Letter)
47 ppm
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
5,5 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
47 cpm
Copy speed (colour, normal quality, A4)
47 cpm
Time to first copy (black, normal)
6,5 s
Time to first copy (colour, normal)
7 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution (black)
600 x 600 ppi
Optical scanning resolution (colour)
300 x 300 ppi
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, PC, USB
Scan speed (colour)
56 ppm
Scan speed (black)
56 ppm
Duplex scan speed (colour)
26 ppm
Duplex scan speed (black)
26 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
2000 - 20000 pages per month
Maximum duty cycle *
150000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
HTML Direct Image Space, Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 218 g/m²
Multi-Purpose Tray media weight
60 - 218 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
3
Number of expansion slots
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, EAP-TTLS, IPSEC, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), Secure IP (Port 96xx), FTP, TFTP, ThinPrint .print integration, IPP 1.0/1.1/2.0, Microsoft Web Services WSD, Pull Printing
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
4096 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (duplex printing)
55 dB
Sound pressure level (copying)
56 dB
Sound power level (standby)
16 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17,8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0,2 W
Power consumption (printing)
700 W
Power consumption (copying)
460 W
Power consumption (scanning)
85 W
Power consumption (ready)
100 W
Power consumption (sleep)
2,6 W
Energy Star Typical Electricity Consumption (TEC)
2,4 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows RT 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 21, Fedora 22, Linpus Lite 2.1, Linux Mint 13, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Linux Mint Debian Edition 2 (LMDE 2), PCLinuxOS 2014.12, Red Hat Enterprise Linux WS 4.0, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 10, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04, openSUSE 13.1, openSUSE 13.2, openSUSE Tumbleweed
Server operating systems supported
SUSE Linux Enterprise Server 10, SUSE Linux Enterprise Server 11, SUSE Linux Enterprise Server 12, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
IBM AIX 6.1, IBM AIX 7.1, Novell NetWare 6.x, Novell Open Enterprise Server 11, Novell Open Enterprise Server 2, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 2896 m
Certificates
Certification
ICES-003 Class B, BSMI Class B, VCCI Class B, FCC Class B, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
505,5 mm
Depth
533,4 mm
Height
647,7 mm
Weight
44,9 kg
Packaging data
Package width
701 mm
Package depth
734,1 mm
Package height
955 mm
Package weight
64 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Finishing option
No
Software CD
Yes
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-27 06:20:59
Uk has collected 4 expert reviews for Lexmark CX725de Laser A4 1200 x 1200 DPI 47 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm Lexmark CX820de Laser A4 1200 x 1200 DPI 50 ppm
(show image)
42K0187 CX820de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm Lexmark MX710de Laser A4 1200 x 1200 DPI 60 ppm
(show image)
24T0268 MX710de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm Lexmark MX711de Laser A4 1200 x 1200 DPI 66 ppm
(show image)
24T0269 MX711de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX511de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4669 MX511de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm Lexmark MX310dn Laser A4 1200 x 1200 DPI 33 ppm
(show image)
35S4666 MX310dn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm Lexmark MX611de Laser A4 1200 x 1200 DPI 47 ppm
(show image)
35S4671 MX611de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm Lexmark MX510de Laser A4 1200 x 1200 DPI 42 ppm
(show image)
35S4668 MX510de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm Lexmark MX410de Laser A4 1200 x 1200 DPI 40 ppm
(show image)
35S4667 MX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm Lexmark CX410de Laser A4 1200 x 1200 DPI 30 ppm
(show image)
28D0229 CX410de 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm Lexmark CX310dn Laser A4 1200 x 1200 DPI 23 ppm
(show image)
28C0182 CX310dn 0.00
(excl. VAT)
0 (incl. VAT)