location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MNF82LZ/A power adapter/inverter Indoor 87 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MNF82LZ/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MNF82LZ/A
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 19:12:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MNF82LZ/A power adapter/inverter Indoor 87 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 87 W
  • - Purpose: Laptop
  • - Brand compatibility: Apple
  • - White
Long product name Apple MNF82LZ/A power adapter/inverter Indoor 87 W White :
The long product name of Apple MNF82LZ/A power adapter/inverter Indoor 87 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

87W USB-C Power Adapter
More>>>
Short summary description Apple MNF82LZ/A power adapter/inverter Indoor 87 W White:
This short summary of the Apple MNF82LZ/A power adapter/inverter Indoor 87 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MNF82LZ/A, Laptop, Indoor, 87 W, Apple, 15-inch MacBook Pro, White

Long summary description Apple MNF82LZ/A power adapter/inverter Indoor 87 W White:
This is an auto-generated long summary of Apple MNF82LZ/A power adapter/inverter Indoor 87 W White based on the first three specs of the first five spec groups.

Apple MNF82LZ/A. Purpose: Laptop, Power supply type: Indoor, Output power: 87 W. Product colour: White

Brand Image Product code Product Stock Price from
Apple

Apple MNF72LZ/A power adapter/inverter Indoor 61 W White
(show image)
MNF72LZ/A MNF72LZ/A 0.00
(excl. VAT)
0 (incl. VAT)