Philips logo

Philips 6000 series 49PUS6412/12 TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143530
Info modified on:
22 Jul 2024, 10:00:50
Bullet Points Philips 6000 series 49PUS6412/12 TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:
  • - 123 cm (49")
  • - 4K Ultra-HD LED TV
  • - Quad Core, 16 GB & expandable
  • - DVB T/C/T2/T2-HD/S/S2
Long product name Philips 6000 series 49PUS6412/12 TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

49", 4K Ultra HD, 3840 x 2160, 16:9, 350 cd/m², Quad Core, 16 GB, RMS 20 W, Android 6.0 (Marshmallow), HDMI, HDCP 2.2

Philips 6000 series 49PUS6412/12 TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Design meets performance. The Philips 6400 TV brings your entertainment to life with its spectacular 4K Ultra-HD resolution and stylish metal stand. And with Android TV, your entertainment options are virtually endless.

Ambilight changes the way you look at TV forever

You've created a home that's more than just a house, so why not choose a TV that is warm and inviting too? Philips' unique Ambilight technology makes your screen much wider—and your viewing experience more immersive—by emitting an extra wide glow from two-sides of your TV screen onto the surrounding wall. Colour, vibrancy and excitement move beyond the screen and into your living room to bring you a viewing experience beyond the ordinary.

4K Ultra HD is unlike any resolution you've ever seen before

Ultra-HD TV has four times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution Upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Unleash the power of Quad Core and integrated Android

Philips Quad Core processor meets the power of Android to deliver an exciting gaming experience. And with Android on your TV you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun.

Google Play store and Philips app gallery: look beyond TV

The Google Play store and Philips app gallery go beyond traditional TV programming to bring you a big online collection of films, TV, music, apps and games. 16 GB of expandable memory means there's plenty of room to store all your favourite content and to install more apps.

Metallic silver open-frame stand with a floating look

Incredible design look and feel with our new metallic silver open-frame stand, which looks like it is floating above the surface. We've made this possible by using precision-cut, extra-strong premium steel with a futuristic look and feel.

Discover Ultra-HD Picture Quality with Pixel Plus Ultra HD

Experience 4K Ultra-HD sharpness with the Philips Pixel Plus Ultra-HD engine. It optimises picture quality to deliver smooth, fluid images with incredible detail and depth. Enjoy sharper 4K images with brighter whites and blacker blacks every time.

Experience better contrast, colour and sharpness with HDR Plus

High Dynamic Range Plus is a new video standard. It redefines in-home entertainment through advances in contrast and colour. Enjoy a sensory experience that captures the original richness and liveliness, yet accurately reflects the content creator's intent. The end result? Brighter highlights, greater contrast, a broader range of colours and detail like never before.

Powerful Sound Processing for uncompromised sound clarity

A gust of wind, a leaf hitting the ground, the sound of tyres zooming down a windy road. It's the little details that bring the picture to life. Philips Sound Processing brings these details together with uncompromised sound clarity. Hear everything as the director intended with studio-grade sound mixing that supports original audio content, and enhances sound when needed. Deep bass, clear dialogue and amazing accuracy are just the start.

Hear every detail with DTS HD Premium Sound

Great TV speakers demand a powerful processing engine that preserves the purity of the original audio content. DTS HD Premium Sound is designed to deliver the experience consumers have come to expect from high-end sound processing: immersive surround with deep, rich bass and crystal-clear dialogue that is delivered at maximum volume levels and without any fluctuations, clipping or distortion.

Short summary description Philips 6000 series 49PUS6412/12 TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Philips 6000 series 49PUS6412/12, 124,5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Philips 6000 series 49PUS6412/12 TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi White 350 cd/m²:

Philips 6000 series 49PUS6412/12. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White

Reasons to buy
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.