location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G203 Prodigy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004843
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 6000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 2 m
More>>>
Short summary description Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI:
This short summary of the Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G203 Prodigy, Right-hand, Optical, USB Type-A, 6000 DPI, 1 ms, Black

Long summary description Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI:
This is an auto-generated long summary of Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI based on the first three specs of the first five spec groups.

Logitech G203 Prodigy. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
6000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Button functions
DPI switch
Recommended usage
PC/Laptop
Response time
1 ms
Built-in memory
Yes
Data channel
16 bit
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Design
Surface coloration
Monochromatic
Illumination
Yes
Ergonomics
Cable length
2 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Minimum processor
ARM
Weight & dimensions
Width
62,1 mm
Depth
38,2 mm
Height
116,6 mm
Weight
85 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
User guide
Yes
Other features
Acceleration (G)
25
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:50:23
Uk has collected 23 expert reviews for Logitech G203 Prodigy mouse Gaming Right-hand USB Type-A Optical 6000 DPI and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2020-02-24 09:27:49
The Logitech G203 Prodigy is one of the cheapest gaming mice on the market: its price of $23 (£23, around AU$58) means that it's far more affordable than the big-brand mice that dominate gaming discussions and esports events.That price is even lower than...
Good Very affordable, Solid sensor and core button quality, Well-designed software...
Bad Some buttons are too soft and spongy, Underwhelming design, Quite small...
Bottom line The Logitech G203 Prodigy is a good, affordable gaming mouse, with enough precision to handle mainstream games alongside decent buttons. It's even got RGB LEDs. However, pricier rodents will have crisper, faster buttons, a larger, more ergonomic design an...
60%
Brand Image Product code Product Stock Price from
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Optical 1000 DPI Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)