location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Slate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tablet 608 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1BH14EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781613695 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 May 2017
Product end of life date
Bullet Points HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet
  • - 20 cm (7.86") 2048 x 1536 pixels
  • - Intel Atom® x5-Z8550 1,44 GHz
  • - 64 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 21 Wh 2500 mAh 8 h
  • - Windows 10 Pro
Long product name HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro :
The long product name of HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8550 (2M Cache, up to 2.40 GHz), 4GB LPDDR3-SDRAM, 64GB eMMC, 10.1" (2048 x 1536), Intel HD Graphics 400, Wi-Fi, Bluetooth, Windows 10 Pro
More>>>
HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro:
The official description of HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your business with this small stylish business tablet equipped with a brilliant, high definition display and the pervasive connectivity to mobilize most any business process. Choose from an expansive choice of accessories for a customized experience.

Easily secured. Simply managed
Get business-class security and manageability options on the HP Pro Tablet 608 with multi-factor authentication, Enterprise Data Protection, HP Client Security, HP Touchpoint Manager, and more.

Brilliant performance in a small package
Small, thin, and light tablet performance gets a boost with an impressively powerful QXGA display, the Cortana virtual personal assistant, plus a powerful combination of connectivity and performance to support your business needs.

Create efficiencies with mobile solutions
Tailor your experience to the needs of your business with a keyboard, cases, portable docking station and more to customize your tablet.

Your trusted migration partner
From readiness workshops to free help with migration, HP and our partners will get your company up and running on Windows 10. HP helps you prepare your environment, and implement the right solution with the right hardware.

Short summary description HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro:
This short summary of the HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Slate 608 G1, 20 cm (7.86"), 2048 x 1536 pixels, 64 GB, 4 GB, 1,44 GHz, Windows 10 Pro

Long summary description HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro:
This is an auto-generated long summary of HP Pro Slate 608 G1 Intel Atom® 64 GB 20 cm (7.86") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro based on the first three specs of the first five spec groups.

HP Pro Slate 608 G1. Display diagonal: 20 cm (7.86"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8550. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Operating system installed: Windows 10 Pro

Display
Display diagonal *
20 cm (7.86")
Display resolution *
2048 x 1536 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8550
Processor cores
4
Processor threads
4
Processor boost frequency
2,4 GHz
Processor frequency *
1,44 GHz
Processor cache
2 MB
Processor cache type
L3
Conflict-Free processor
Yes
Processor code
SR2KH
Processor codename
Cherry Trail
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom x5 Series
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Number of execution units
12
PCI Express configurations
2x1, 1x2
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSDXC
Maximum memory card size
2 TB
Storage media *
Flash
Graphics
Graphics card
HD Graphics 400
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Identity Protection Technology version
1,00
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
2500 mAh
Battery capacity
21 Wh
Battery life (max)
8 h
Power
AC adapter power
15 W
Weight & dimensions
Width
137 mm
Depth
8,35 mm
Height
207 mm
Weight
420 g
Other features
Processor socket
BGA 1380
On-board graphics card
Yes
Processor ARK ID
93360
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:43:18
Uk has collected 19 expert reviews for HP Pro Slate Pro Tablet 608 G1 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2019-12-02 04:43:18
As we march on closer to the Windows 10 launch this July 29, more devices are popping up left and right. One of the latest is the HP Pro Tablet 608, and what a tablet it is. HP's pro slate comes outfitted with quite a bit of kit, including a 2,048 x 1,536...
Good Sharp screen, Light and thin chassis, Forward facing speakers...
Bad Skimpy on storage and memory, Miracast required for display pairing...
Bottom line With a high-res screen and security features, this 8-inch Windows tablet could please both everyday users and small businesses...
0%
techradar.com/au/
Updated:
2019-12-02 04:43:18
As we march on closer to the Windows 10 launch this July 29, more devices are popping up left and right. One of the latest is the HP Pro Tablet 608, and what a tablet it is. HP's pro slate comes outfitted with quite a bit of kit, including a 2,048 x 1,536...
Good Sharp screen, Light and thin chassis, Forward facing speakers...
Bad Skimpy on storage and memory, Miracast required for display pairing...
Bottom line With a high-res screen and security features, this 8-inch Windows tablet could please both everyday users and small businesses...
0%