location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax 240 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax 240 Wireless Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPNT834
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR RangeMax 240 wireless router :
The long product name of NETGEAR RangeMax 240 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax 240 Wireless Router
More>>>
NETGEAR RangeMax 240 wireless router:
The official description of NETGEAR RangeMax 240 wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You may not even know it but your wireless home network may be slowing you down. As everyone in your home begins to stream more video, download more MP3s, back-up and synchronize files on networked storage, play online games, and make more Internet phone calls - you place a greater demand on your home network. What you need is the speed to move content faster to everyone in your home without interruption and without wires.

Now you can with the RangeMax 240 Wireless Router (WPNT834), the first router to deliver wireless speeds as fast as your wired connection, up to 240 Mbps when used with RangeMax 240 Wireless Adapters (WPNT511, WPNT121). And with Adaptive Channel Expansion (ACE) technology, the RangeMax 240 dynamically adapts to wireless interference to deliver the speed that your applications require on-demand. So whether you are streaming audio & video, uploading large files to your Storage Central, or just surfing the web, RangeMax 240 delivers the speed you need for today and beyond. Now the performance and quality-ofexperience once only associated with wired networks can be achieved in your wireless home.


Superior RangeMax Coverage
Does your current wireless network cover your entire home? Today, most wireless routers are only able to “listen” to one wireless signal at a time, the strongest one. If that signal is blocked or interfered with for example by a closing door, cordless phone, or your microwave oven, it can result in a wireless dead spot, cutting you off from your network. However, the RangeMax 240 is capable of “listening” to multiple signals simultaneously, utilizing its advanced MIMO (Multi-Input, Multi-Output) technology. So if any one of those signals is disrupted, the RangeMax 240 automatically maintains your network connection, eliminates dead stops and extends your range throughout your home.

Enhanced Wireless Speed
The RangeMax 240 Wireless Router and Adapters are twice the speed of other MIMO products, and for the first time perform at virtually the same speeds of wired networks. In addition, it is fully compatible with your legacy (802.11b/g) equipment, in fact those legacy devices will experience up to 50% better performance - especially at long distances. The RangeMax 240 enables higher quality video streams, faster MP3s downloads, uninterrupted Internet phone calls, and more efficient file sharing all with your existing equipment.

Unsurpassed Security and Ease
With NETGEAR’s exclusive Touchless WiFi Security, you can rest assured that what happens on your network stays on your network. Touchless WiFi Security guides you through the simple set up of standards based wireless security, allowing you to securely connect all of your wireless clients, whether they are from NETGEAR or from another brand. The router’s powerful safeguard against
unauthorized network access includes a double firewall, WEP (Wired Equivalent Privacy), WPAPSK, and WPA2-PSK (Wi-Fi Protected Access - Pre-Shared Key).

Short summary description NETGEAR RangeMax 240 wireless router:
This short summary of the NETGEAR RangeMax 240 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax 240 Wireless Router, IEEE 802.11b, IEEE 802.11g, 2 VPN pass-through tunnels (IPSec, L2TP, PPTP), SSID, WPA-PSK, WPA2-PSK, 490 g, Windows 98/Me/NT/2000/XP Mac OS NetWare UNIX Linux, 223 x 182 x 29 mm

Long summary description NETGEAR RangeMax 240 wireless router:
This is an auto-generated long summary of NETGEAR RangeMax 240 wireless router based on the first three specs of the first five spec groups.

NETGEAR RangeMax 240 Wireless Router. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: 2 VPN pass-through tunnels (IPSec, L2TP, PPTP). Security algorithms: SSID, WPA-PSK, WPA2-PSK. Weight: 490 g. Compatible operating systems: Windows 98/Me/NT/2000/XP Mac OS NetWare UNIX Linux, Dimensions (WxDxH): 223 x 182 x 29 mm, Supported data transfer rates: Ethernet: 10/100 Mbps

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
VPN support
2 VPN pass-through tunnels (IPSec, L2TP, PPTP)
Security
Security algorithms
SSID, WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Weight & dimensions
Weight
490 g
Other features
Compatible operating systems
Windows 98/Me/NT/2000/XP Mac OS NetWare UNIX Linux
Dimensions (WxDxH)
223 x 182 x 29 mm
I/O ports
5x 10/100 1x Power
Supported data transfer rates
Ethernet: 10/100 Mbps
Power requirements
12V, 1.0A
Minimum system requirements
Internet Explorer 5.0 Wireless adapter
Maximum data transfer rate
0,24 Gbit/s
Data transfer rate
240 Mbit/s
Bandwidth
2,4 GHz
Remote administration
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:59
Uk has collected 12 expert reviews for NETGEAR RangeMax 240 wireless router and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
atomicmpc.com.au
Updated:
2017-03-01 08:52:59
When it comes to computer products with specifications that appear to be created by politicians, there are no more unbelievable specs than in wireless networking kits.A quoted speed of 54Mbps usually means around 10Mbps, and that’s provided you&rsqu...
85%
Zdnet.com.au
Updated:
2017-03-01 08:52:59
Theres a new kid in Wi-Fi town, and its terrorising the neighbourhood: the Netgear WPNT834 RangeMax 240 wireless router provides nearly twice the maximum speed of our previous performance champs. This MIMO-based device also prevails in several other...
0%
gadgetguy.com.au
Updated:
2017-03-01 08:52:59
Tremendous throughput at short range but rapid speed decline over longer distances.
Good Comes into its own in mixed-mode environments with extremely fast throughput rates. Three adjustable antennas. Shipped with a comprehensive user manual. Firewall security.
Bad Speeds dropped off rapidly in the distance tests.
Bottom line Tremendous throughput at short range but rapid speed decline over longer distances.
80%