location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric FL7000U data projector 5000 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FL7000U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FL7000U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 14:24:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric FL7000U data projector 5000 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 5000 ANSI lumens
  • - 4000 h
  • - 1000:1
  • - Screen size compatibility: 250
  • - 10 W
  • - 430 W
More>>>
Short summary description Mitsubishi Electric FL7000U data projector 5000 ANSI lumens LCD:
This short summary of the Mitsubishi Electric FL7000U data projector 5000 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric FL7000U, 5000 ANSI lumens, LCD, 1000:1, 15 - 100 kHz, 50 - 120 Hz, 4000 h

Long summary description Mitsubishi Electric FL7000U data projector 5000 ANSI lumens LCD:
This is an auto-generated long summary of Mitsubishi Electric FL7000U data projector 5000 ANSI lumens LCD based on the first three specs of the first five spec groups.

Mitsubishi Electric FL7000U. Projector brightness: 5000 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 1000:1. Service life of light source: 4000 h. Analog signal format system: NTSC, PAL. Serial interface type: RS-232. Noise level: 35 dB, Dot clock scanning frequency: 162 MHz

Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)