location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN40MU6300F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN40MU6300FXZA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276209609 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:52
The date of the most recent change of this product data-sheet in Icecat.
Samsung UN40MU6300FXZA user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black :
The long product name of Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40", UHD 4K TV, 4K Color Drive Pro, RMS 20 W, UHD Dimming, Vesa 400 x 400, 45W
More>>>
Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black:
The official description of Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color with 4K detail
With 4K Color Drive, colors are both vibrant and pure, giving you a realistic experience.

The latest trend in home entertainment
With 4K HDR Pro, you can experience a wide range of color and contrast, letting you to clearly distinguish the transition from dark to light.

For an essential, must-have performance
Even the darkest scenes reveal rich details, thanks to Essential Black Pro. And deep shades of black promise a more immersive viewing experience.

4X the clarity
Prepare to step up your viewing experience with UHD Resolution. 4X more pixels than Full HD means you’re getting 4X the resolution, so you’ll clearly see the difference.

Smooth motion viewing
Experience smooth action on fast-moving content with Motion Rate 120. Enjoy all the action without interruption, from the final seconds of a chase scene to the final pitch of a game.

It's all connected
Easily find and play your favorite movies, TV shows, sports, music, and games with Samsung Smart Hub®.

OneRemote replaces the many
OneRemote automatically detects and controls all your connected devices and content with no manual programming required*.
*Compatible devices only. All devices must be on the same network and internet connection is required.

Short summary description Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black:
This short summary of the Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UN40MU6300F, 101,6 cm (40"), 3840 x 2160 pixels, 4K Ultra HD, LED, Black

Long summary description Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black:
This is an auto-generated long summary of Samsung UN40MU6300F 101,6 cm (40") 4K Ultra HD Black based on the first three specs of the first five spec groups.

Samsung UN40MU6300F. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Product colour: Black

Display
Display diagonal *
101,6 cm (40")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Display resolution *
3840 x 2160 pixels
Design
Product colour *
Black
Ports & interfaces
USB 2.0 ports quantity *
2
HDMI ports quantity *
3
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 02:51:12
Uk has collected 3 expert reviews for Samsung UN40MU6300F 101.6 cm (40") 4K Ultra HD Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
reviewed.com
Updated:
2018-07-29 13:55:29
The TVs also feature quad-core processors to smooth out the "Smart Hub" experience, game mode options for decreasing input lag, and digital audio out. As part of Samsung's "MU" UHD lineup, the MU6300 TVs also feature HDR compatibility and 4K resolution.W...
Bottom line No, unless you find it at a serious discountWhen we test TVs, regardless of price and pedigree, we're looking for four major aspects of picture quality: high contrast, wide color saturation, accurate hues, and smooth motion. While the 43-inch MU6300 check...
64%
product-reviews.net
Updated:
2018-01-25 02:29:52
We are continuing our look at the best 4K TVs to buy this month, as consumers look to find the best deals possible during the exciting sales period with retailers dropping their prices by hundreds of dollars.The new Samsung UN55MU6300F 55″ 4K Smart HDR Ul...
0%
Country Distributor
United Kingdom 1 distributor(s)