location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5767
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0XP7C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063948543
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 0XP7C user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7500U 2,7 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 1 x 16 GB
  • - 2 TB HDD DVD±RW
  • - AMD Radeon R7 M445 4 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 42 Wh 65 W
  • - 64-bit
Warranty: 2 Years CAR
Long product name DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black :
The long product name of DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7500U (4M Cache, 2.7GHz), 16GB DDR4 2400MHz, 2T HDD, 17.3" LED FHD (1920x1080), Intel HD Graphics 620 + AMD Radeon R7 M445 (4GB), DVD±RW, Fast Ethernet, 802.11 ac/a/b/g/n, Bluetooth 4.2
More>>>
DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black:
The official description of DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture the possibilities
17" laptop with a vast screen, glossy finish and a DVD drive.

That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Created to complement you.
Vast views: Get comfortable with an expansive, 17-inch screen that makes streaming, scrolling and multitasking easy. And it’s thin—only 25.3mm—and has an easy-open design.

Stylishly crafted: Add beauty to your desk the moment you open your laptop, showing off the stylish, brushed hairline palm rest. And the optional backlit, bottom-mount keyboard makes typing more comfortable.

High-end features, exceptional extras.
Whatever view suits you: Enjoy stunning views on your sizeable 17-inch screen with Full HD display, perfect for projects or streaming videos.


Your backup plan: Increase storage as your libraries grow, saving music, movies and files on discs with your DVD drive.

As powerful as you need it to be: With available 4GB GDDR5 discrete graphics and the latest Intel® 7th Gen processors, you can enjoy quick, responsive performance that keeps your music and videos playing smoothly while your other programs run in the background.

Designed for the real world
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black:
This short summary of the DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5767, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black:
This is an auto-generated long summary of DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black based on the first three specs of the first five spec groups.

DELL Inspiron 5767. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 620. Product colour: Black

Created to complement you.
Created to complement you.

Vast views: Get comfortable with an expansive, 17-inch screen that makes streaming, scrolling and multitasking easy. And it’s thin—only 25.3mm—and has an easy-open design.

Stylishly crafted: Add beauty to your desk the moment you open your laptop, showing off the stylish, brushed hairline palm rest. And the optional backlit, bottom-mount keyboard makes typing more comfortable.

High-end features, exceptional extras.
High-end features, exceptional extras.

Whatever view suits you: Upgrade to the optional Full HD display and enjoy stunning views on your sizeable 17-inch screen.


Operating System: Windows 10 Home

Your backup plan: The DVD drive lets you burn CDs and DVDs, giving you extra storage and scalability to back up files, photos, and videos; and you have the option to upgrade to a Blu-Ray writer or SSD drive. Providing better performance while easily increase storage as your libraries grow.

As powerful as you need it to be: With available 4GB GDDR5 discrete graphics and the latest Intel® 7th Gen processors, you can enjoy quick, responsive performance that keeps your music and videos playing smoothly while your other programs run in the background.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0,1989 x 0,1989 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R7 M445
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0,92 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard language
Swiss
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
Microsoft Office, McAfee
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11,4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0,66 G
Non-operating vibration
1,3 G
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
424 mm
Depth
280 mm
Height
25,3 mm
Weight *
3,09 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 03:06:17
Uk has collected 8 expert reviews for DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
canadalaptopreviews.com
Updated:
2019-11-20 21:06:08
Why not go big with the all new Dell Inspiron i5767-10000GRY which has recently hit store shelves and provides consumers an option to get their big screen fix with its 17.3 inch display. For those who have got used to using a big desktop display it can be...
Good If you are big into streaming the latest movie, tv show or just like plenty of viewing area when browsing your favorite website the Dell Inspiron i5767-10000GRY and its large 17.3 inch display is a great benefit to have. To top it off take advantage of th...
Bad While the large display might be great if your plan is to bring your new laptop with you while travelling be careful what you wish for. At over 3 KG this is far from a light and compact device due to the extra weight that is required to support a large 17...
Bottom line If being extra portable is not a huge concern for you but having plenty of viewing space is the Dell Inspiron i5767-10000GRY is probably going to be a very nice option for you due to its great power and performance. Check out the latest price for the Dell...
0%
Disclaimer DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Black:
Disclaimer

Actual configuration might differ from illustration