location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Yepp Nexxt Maxi Rear mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yepp Nexxt Maxi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
974108
Category:
Small plastic seats which attach to the front or the back of a bicycle, for carrying young children.
Bicycle Child Seats Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thule Yepp Nexxt Maxi Rear mount :
The long product name of Thule Yepp Nexxt Maxi Rear mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yepp Nexxt Maxi, Blue
More>>>
Thule Yepp Nexxt Maxi Rear mount:
The official description of Thule Yepp Nexxt Maxi Rear mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Maximum child comfort and a safe, custom fit thanks to the adjustable padded 5-point harness
- Provides a smooth ride for your child in the soft and shock-absorbing seat
- Lightweight yet sturdy seat combining a hard outer shell with soft padding for premium child comfort
- Very quick, easy, and convenient securing of your child with the magnetic childproof safety buckle
- Ensures a perfect fit as your child grows thanks to adjustable foot rests and foot straps
- Quick and easy mounting of the child bike seat on your bike’s rear rack
- Added visibility thanks to built-in reflector, which can be replaced by a rear light (sold separately)
- Easy to clean and to keep dry due to the seat’s water-repellent materials
- Designed and tested for children from 9 months to 6 years old, up to 48.5 lbs/22 kg.*Consult a pediatrician for children under 1 year old.

Short summary description Thule Yepp Nexxt Maxi Rear mount:
This short summary of the Thule Yepp Nexxt Maxi Rear mount data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Yepp Nexxt Maxi, 22 kg, Rear mount, 2,5 kg, Footrest, Seat belt

Long summary description Thule Yepp Nexxt Maxi Rear mount:
This is an auto-generated long summary of Thule Yepp Nexxt Maxi Rear mount based on the first three specs of the first five spec groups.

Thule Yepp Nexxt Maxi. Weight: 2,5 kg

Technical details
Mounting style *
Rear mount
Maximum user weight *
22 kg
Footrest
Yes
Technical details
Seat belt
Yes
Belt fastening type
5-point
Weight & dimensions
Weight
2,5 kg