location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LU26AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781623694 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Oct 2018
Product end of life date
Bullet Points HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 7 Professional 64
  • - 6th gen Intel® Core™ i5 i5-6500T (6M Cache, 2.5 GHz)
  • - 8GB (2400 MHz) DDR4-SDRAM (1 x 8 GB) & 256GB SSD
  • - 177 x 174.7 x 34.2 mm, 2 x USB C Thunderbolt ports, HDMI
Long product name HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver :
The long product name of HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6th gen Intel® Core™ i5-6500T (6M Cache, 2.5 GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel® HD Graphics 530, LAN, Windows 7 Professional 64-bit
More>>>
HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver:
The official description of HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redesigned and future ready
Designed to fit the modern workspace the ultra-small HP ProDesk 600 Desktop Mini with an updated stylish appearance, is a powerful and reliable PC with performance manageability features for business.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful HP ProDesk 600 Desktop Mini with built-in security, collaboration, and connectivity.

Work without interruption
Keep productivity high and downtime low with HP BIOSphereGen3[5] firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Office Intelligence
HP WorkWise[6] is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Speed up the basics of IT management
The HP Manageability Integration Kit[5] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Super secure. Super protected
HP Client Security Suite Gen3[7] features HP Multi-Factor Authenticate, HP Device Access Manager[8], HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Get PC images right the first time
Improve the quality and security of custom Windows images with HP Image Assistant which assists ITDMs with image creation, identifies problems, and provides recommendations and remediation.

Maximize network performance
Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Built-in durability
Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio
Audio connections are easy with the Universal Audio Jacki that supports mic in, headphones, and CTIA headsets with the same connector.

Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems[9].

Subscribe and simplify
Help maximize your cash flow with the use of best-in-class hardware and services for a monthly subscription that allow you to replace your PC with a brand new one every three years[10].

Partner with HP to make better use of your IT resources
HP helps you preserve your time and optimize your resources with expert configuration and deployment services that bring you fast, accurate, and globally standardized IT solutions.

Short summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver:
This short summary of the HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 600 G3, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver:
This is an auto-generated long summary of HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver based on the first three specs of the first five spec groups.

HP ProDesk 600 G3. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black, Silver

Business-ready performance, nicely packaged

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors[2], optional Intel® Optane™ memory and SSDs[3], and up to 32 GB of DDR4 memory[3], and HP Turbo Drive G2[3].

Simple mounting solutions

Easily deploy your Mini behind any ProDisplay[3] for a near zero footprint solution. Mount and secure it almost anywhere with HP’s full ecosystem of DM accessories[3].

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3[4] and easily manage devices through Microsoft SCCM using the HP Manageability Integration Kit[5].

Configurable I/O Port for displays

Configure a rear I/O port for customizable display connections with your choice of VGA, DisplayPort™, HDMI or Serial Type C™ with DisplayPort™.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2,5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
1100 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1,7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Horizontal
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel® Q270
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BZ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Processor ARK ID
88183
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Support Assistant
Yes
HP Management tools
HP Client Catalog; HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Image Assistant; HP MIK for Microsoft SCCM
HP Software provided
HP BIOSphere Gen3
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
177 mm
Depth *
174,7 mm
Height *
34,2 mm
Weight *
1,21 kg
Other features
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 08:28:00
Uk has collected 1 expert review for HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP ProDesk 600 G3 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black, Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] HP BIOSphere Gen3 features may vary depending on the PC platform and configurations.
[5] HP Manageability Integration Kit is planned to be available first quarter 2017 and can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[6] HP WorkWise smartphone app will soon be available as a free download on the App Store and Google Play.
[7] HP Client Security Suite Gen3 requires Windows and Intel® 7th Gen processors.
[8] HP Multi Factor Authenticate requires 7th Generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN.
[9] HP Care Services are optional. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[10] Financing and service offerings available through Hewlett-Packard Financial Services Company and its subsidiaries and affiliates (collectively HPFSC) in certain countries and is subject to credit approval and execution of standard HPFSC documentation. Subscriptions to use are available for 24 or 36 month terms. Rates and terms are based on customer’s credit rating, offering types, services and/or equipment type and options. Not all customers may qualify. Not all services or offers are available in all countries. Other restrictions may apply. HPFSC reserves the right to change or cancel this program at any time without notice.