location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR CT6B2 networking cable Black 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT6B2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT6B2-100WWS
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime
Long product name NETGEAR CT6B2 networking cable Black 2 m :
The long product name of NETGEAR CT6B2 networking cable Black 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT6 STP Network Cables, Black, 2.0 m (6.6 ft), 10Base-T/100Base-T/1000Base-T
More>>>
NETGEAR CT6B2 networking cable Black 2 m:
The official description of NETGEAR CT6B2 networking cable Black 2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RJ45 to RJ45 Category 6 Ethernet Cables

- Reliably and conveniently network your cable or DSL modem, home router, PCs, Macs and networked devices.
- Provides performance up to 250 MHz and is suitable for 10BASE-T/100BASE-TX and 1000BASE-T/1000BASE-TX (Gigabit Ethernet). The Cat6 STP cable is also expected to suit the 10GBASE-T (10 Gigabit Ethernet) standard, virtually eliminating the need for future rewiring.
- Features more stringent specification than Cat5/Cat5e cables in attenuation, near-end cross talk (NEXT), and power sum NEXT that helps reduce noice caused by crosstalk and system interference.
- Reduces electromagnetic interference (EMI) with shielding for twisted pair wires.

Features

- 50-micron, 24k gold-plated connectors resist corrosion and ensure superior signal transfer and maximum performance.
- Impedance-matched, twisted-pair wires reduce signal degradation and cross-talk for high-speed, error-free data transmission.
- Molded integral strain relief with built-in snagless connector enhances cable durability and simplifies installation.
- Stranded high-purity copper wires provide installation flexibility.
- Limited Lifetime Warranty.

Networking

- Network your PCs together to share files and your broadband internet connection.
- Fully compatible with all 10Base-T, 100Base-T and 1000Base-T Ethernet networks.
- Tested to the 250 MHz specification of the TIA/EIA-568B Category 6 Telecommunications cabling standard.

Short summary description NETGEAR CT6B2 networking cable Black 2 m:
This short summary of the NETGEAR CT6B2 networking cable Black 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR CT6B2, 2 m, Black

Long summary description NETGEAR CT6B2 networking cable Black 2 m:
This is an auto-generated long summary of NETGEAR CT6B2 networking cable Black 2 m based on the first three specs of the first five spec groups.

NETGEAR CT6B2. Cable length: 2 m, Product colour: Black

Features
Product colour *
Black
Cable length *
2 m
Other features
Connector(s)
50-micron, 24k gold-plated
Country Distributor
United Kingdom 1 distributor(s)