location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KM900 7,62 cm (3") 105 g Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM900ADEUAP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KM900 7,62 cm (3") 105 g Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Pink
  • - 7,62 cm (3") 480 x 800 pixels Touchscreen
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description LG KM900 7,62 cm (3") 105 g Pink:
This short summary of the LG KM900 7,62 cm (3") 105 g Pink data-sheet is auto-generated and uses the product title and the first six key specs.

LG KM900, Bar, 7,62 cm (3"), 5 MP, Bluetooth, 1000 mAh, Pink

Long summary description LG KM900 7,62 cm (3") 105 g Pink:
This is an auto-generated long summary of LG KM900 7,62 cm (3") 105 g Pink based on the first three specs of the first five spec groups.

LG KM900. Form factor: Bar. Display diagonal: 7,62 cm (3"), Display resolution: 480 x 800 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 105 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display diagonal *
7,62 cm (3")
Display resolution *
480 x 800 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
7373 MB
Internal storage capacity
32 GB
Camera
Rear camera resolution (numeric)
5 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
8x
Front camera *
Yes
Image formats supported
BMP, JPG, WBMP
Sensor type
CMOS
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
720 x 480 pixels
Video compression formats
3GP, AVI, DIVX, MP4, MPEG4, WMV, XVID
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
72
Voice recording
Yes
Microphone included
Yes
Voice codecs
AMR
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
3,8 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
105 g
Width
55,3 mm
Depth
11,9 mm
Height
105,9 mm
Technical details
User manual recycled paper
Yes
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Keyboard layout
QWERTZ
Media keys (play/pause, stop, forward, rewind)
Yes
Other features
Interface
USB 2.0
Networking type
GSM
Operating frequency
850 / 900 / 1800 / 1900 MHz
Wireless technology
802.11b / g
Browser supported
XHTML, WML, WCSS
Picture quality
Yes
Playback formats
MP3, WMA, AMR, MIDI, AAC, AAC+, e-AAC+, AC3, WAV
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 11:55:40
Uk has collected 108 expert reviews for LG KM900 7.62 cm (3") 105 g Pink and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
EISA.eu
Updated:
2011-08-07 11:55:18
LG’s KM900, otherwise known as the Arena, is not only striking in appearance but is also the ‘greenest’ fully featured mobile phone on the market today. The Arena is up with the best in terms of its environmentally friendly packaging but sets the stand...
0%
electricpig.co.uk
Updated:
2011-08-07 11:55:18
There have been more “iPhone killers” than we care to mention. Turns out most of them were about as proficient assassins as Sylvester Stallone in the film Assassins. Anyway, the LG Arena is a lavish mobile phone with a three-inch touchscreen. Sound fam...
Good Oozes style and that touchscreen's the best we've seen.
Bad Inability to add applications and that atrocious battery life.
Bottom line Bringing style to the masses, the LG Arena will garner more glances than your neighbour's Ferrari. Shame the rest of it isn't as polished...There have been more “iPhone killers” than we care to mention. Turns out most of them were abou...
80%
gadgetrepublic.com
Updated:
2011-08-07 11:55:18
Boasting 87 different tools, crystal-clear touchscreen and a unique user interface, the LG Arena has its eyes firmly set on the iPhone space.There's no getting away from the market positioning of the LG Arena KM900: with a brushed steel exterior, tempe...
Bottom line Aside from the fact that the shortcuts sitting on the homepage for Google, YouTube etc go to things that run in the LG web browser when I keep expecting some magical apps to fire up, this phone is outstanding. As multimedia handsets go this is a top pe...
0%
itreviews.com
Updated:
2011-08-07 11:55:20
The Arena is a very nice handset and it is really crammed with features. We wish LG hadnt bothered with the 3D cube interface, though. LG - Arena price Buy LG Arena securely online at a bargain price £free (depending on contract), £349.99 inc. VAT (S...
0%
computeractive.co.uk
Updated:
2011-08-07 11:55:20
There’s something very familiar about the screen of the LG Arena KM900 touchscreen phone: the 16 colourful icons on a black background that decorate its screen bear more than a passing resemblance to the ones that appear on the screen of Apple’s iPhone...
Good Bright, detailed screen; lots of features; decent storage...
Bad Slow camera; not intuitive to use; unexceptional battery life...
Bottom line The LG Arena KM900 is a neat handset that just misses having the wow factor...
60%
tracyandmatt.co.uk
Updated:
2011-08-07 11:55:21
LG KM900 Arena reviewLGs latest addition to there touch screen devices seems to be off to a flying start but does the new Arena live up to the hype?First announced at Mobile World Congress back in February the LG KM900 Arena is not LGs first touch scre...
Bottom line So does the LG Arena live up to the hype? A lot of people have compared the LG Arena to the iPhone, but personally I don’t think that Apple have much to feel threatened about. Although the Arena does everything it says on the box the user experience...
0%
letsgomobile.org/en
Updated:
2011-08-07 11:55:27
T he year 2008 was very successful for LG Mobile. Not only thanks to the worldwide sales of 100 million mobile phones, but also because of having conquered a significantly larger market share. As a result of the high sales numbers, LG has now surpassed...
Bottom line T he LG Arena is a very neat, compact touchscreen phone with a fast and easy operation. Thanks to the new 3D S-Class User Interface and the touchscreen that responds with extreme accuracy, everything works smoothly and simply. The graphics are beaut...
79%
whatmobile.net
Updated:
2011-08-07 11:55:29
The LG Arena is the nearest yet to something worthy of competing with the iPhone, but only because LG has tried so hard to copy it. A little too hard, some might say. It’s amazing, to the point where you’ll probably laugh to see how similar the two mod...
Bottom line No, you’re not looking at a picture of the new iPhone. This is the LG Arena; a phone that looks incredibly similar, even though it does do things slightly differently. The smaller phone has a higher resolution display, 5-megapixel camera, video reco...
80%
theregister.co.uk
Updated:
2011-08-07 11:55:29
As they say, it ain’t what you do, it’s the way that you do it. The LGs KM900 - aka Arena - may pack in an impressive quantity of functionality, but the real question is whether LG’s new S-Class touchscreen UI, making its finger-dabbing debut on this...
Bottom line Slim and eye-catching, the LG Arena has many attractive features. Its S-Class UI certainly raises LG’s game - its intuitive, easy on the eye and more user-friendly than LG’s previous efforts - even if it’s still not quite up to the iPhon...
80%
wired.co.uk
Updated:
2011-08-07 11:55:31
I loved the LG Renoir. It was therefore with much excitement that I unboxed its successor, the Arena or KM900. The problem is, how do you follow an eight-megapixel cameraphone that boasted pretty much every feature you’d want? Well you throw in a coupl...
80%
igizmo.co.uk
Updated:
2011-08-07 11:55:32
Some unique features and a decent spec list - but does it all add up to a crowd pleas Sleek / Feature-packed Laggy / Poor camera / iPhone-aping At first glance, the LG Arena looks like it could make a splash. With some impressive specs, as well as some...
Good Sleek, Featurepacked...
Bad Laggy, Poor camera, iPhoneaping...
0%
gadgetshow.channel5.com
Updated:
2011-08-07 11:55:32
A lavish touchscreen mobile phone with a three-inch, WVGA screen, Wi-Fi, HSDPA, a five-megapixel camera, 8GB of storage, DivX video support and Dolby Mobile sound.The goodThe LG Arena's screen fits more pixels in than Gordon Ramsay does TV shows: it's...
Good The LG Arena's screen fits more pixels in than Gordon Ramsay does TV shows: it's one of the most high-res on the market and makes movies look dazzling, and it's only matched by the stunning silver exterior, which we reckon actually has the Clo...
Bad Like to text? Not after trying to tap out "Where r u?" on the LG Arena you don't: the touchscreen is near impossible to use for anyone with fingers thicker than a marker pen. And for all the looks and features that come installed, the LG Arena...
Bottom line Apparently, you can't have both substance and style. If you choose the LG Arena, you'll certainly get the latter, but the former will sorely be missed.Best offers for the LG Arena KM900eBay.co.uk £189.99 Amazon Marketplace £206.00 Amazon...
80%
shinyshiny.tv
Updated:
2011-08-07 11:55:32
I got very hands on with the LG Arena, which can I say, is one might *mighty* fine handset. And I must admit, I got a little carried away... for a whopping 9 minutes and 36 seconds. What can I say? Its such a lush handset and although there are aspect...
0%
digitalversus.com
Updated:
2011-08-07 11:55:32
Strange, a smartphone that claims to be better than the one all the comptetition measures itself against. "The Arena goes further than the iPhone the people at LG are telling us. Maybe, but at first sight, how they resemble one another! Its tech spec...
Good Nice design – wellfinished, Tactile responive interface / ergonomy of menus, Good internal menu, Good quality video capture, FM receiver/transmitter...
Bad GPS without integrated software, Touch keypad not precise enough, Photo quality could be better, Closed OS / no app store, Imprecise multipoint / poor autonomy...
80%
3g.co.uk
Updated:
2011-08-07 11:55:33
Despite some redundancies in the user interface, the Arena is really a very intuitive phone, and LG has done a good job of minimising the clicks required to get from one application to another. LG is known for producing finger friendly, well-calibra...
Good Excellent image and video, finger friendly touchscreen and vibrant highres display.
Bad Lightweight look and feel, and inconsistent web experience.
80%
trustedreviews.com
Updated:
2011-08-07 11:55:34
LG just keeps on churning out the mobiles. It was only a couple of weeks ago that I looked at the keyboarded Prada II and not long before that was the mid-priced 8-megapixel KC780 . Now comes the Arena, a phone that was only announced in February and is d...
90%
expertreviews.co.uk
Updated:
2011-08-07 11:55:37
LGs KM900 Arena is a touchscreen smartphone with multi-touch support, which places it in direct competition with Apples iPhone. It has WiFi and 3G HSDPA for fast downloads, GPS with A-GPS (see FAQ, left) for navigation and a 5-megapixel camera tha...
40%
pz10.com
Updated:
2011-08-07 11:55:40
One of the most exciting handsets the season - the LG KM900 Arena - returns to our office and this time it is going to stay a bit longer. After getting off to a flying start in both sales and reviews the Arena certainly looks like the next big thing fr...
Bottom line Its not every day that we come across a handset which consistently meets our expectations for a high-end phone. The LG Arena is a wonderful multimedia device that has taken great strides in many areas - interface, touch technology, music and entertain...
0%
smarthouse.com.au
Updated:
2011-11-05 11:25:32
The LG Arena is a touch screen smartphone which similar functionality to the Apple iPhone. It is 3G Internet enabled, has WiFi and multimedia capabilities. Where it falls down compared to the iPhone is applications, which are mostly non-existant. The...
70%
Zdnet.com.au
Updated:
2011-11-05 11:25:39
Design Is it possible weve reached our threshold of touchscreen appreciation? LGs Arena looks so familiar to us, like the Renoir without its mechanical face keys and what weve seen of the Viewty II so far. Not even its brushed-steel trim and tempere...
0%
goodgearguide.com.au
Updated:
2011-11-05 11:25:40
LGs flagship touch-screen mobile phone for 2009 is the Arena (KM900). It boasts HSDPA capabilities, extensive multimedia functions, Wi-Fi and built-in GPS, but its the new 3D "S-Class" user interface that is the real talking point. According to LG, it is the result of more than two years of extensive consumer research. The design of the LG Arena is strikingly similar to Apples iPhone 3G. Like the iPhone, the front of the Arena is largely taken up by the touch screen, the phone has rounded ch...
Good Build quality, compact design, excellent display, graphical user interface, responsive touch screen, 3.5mm headphone jack, great list of features...
Bad Slightly sluggish in some areas, keystroke lag when messaging, 3D cube isn’t as intuitive or smooth as it could be, no App Store, TV-out cable not included...
Bottom line LG definitely deserves some credit for thinking outside the box. The LG Arena offers a wealth of features, but although the new user interface certainly looks fantastic, it sometimes feels sluggish and this affects the user experience...
75%
knowyourmobile.com
Updated:
2014-03-22 01:53:11
LG isn’t exactly shy about pushing the envelope. We’ve had 8-megapixels in two handsets from the company, one of them, the KC780 squarely focussed on the mid-range. And now we have the LG Arena with its 3D user interface. Yes, we know. Suggesting you c...
Good Well designed software, HSDPA to 7.2Mbps, Slimline design...
Bad Overhyped 3D concept, microSD card slot is under battery cover, TVOut cables not included...
Bottom line Lots of features are packed into a slimline case and coupled with a super touch screen user interface and neatly designed software...
100%
stuff.tv
Updated:
2014-03-22 01:53:11
Lead by the 8MP Renoir and its Lieutenant, the Viewty, LG’s touch phone posse have always been big on features but erratic when it comes to the touch UI. Its latest tickler, the KM900 Arena, is hoping to remedy this problem – by completely revamping it...
Good Compact design. Improved touch interface. Slick video capture. Dynamic sounding music player. Built-in 3.5mm headphone jack. Ample storage...
Bad Sluggish autofocus. Poor camera flash. Cramped onscreen virtual QWERTY keyboard...
Bottom line LG’s best touch phone to date and great for shooting video, but not quite accomplished enough to trouble the iPhone...
80%
recombu.com
Updated:
2014-03-31 03:24:33
With 8GB of memory, a 5-megapixel camera and a super-duper new interface, the LG Arena certainly has a lot to shout about.What we likeThe LG Arena KM900 looks great, boasting sleek curves and polished surfaces. LG has added a sharp 3-inch display that...
Bottom line The Arena looks good and packs a lot of features. This is the type of phone that will please many people looking for a touchscreen phone but if you’re a connoisseur then you’ll soon be annoyed by its shortcomings. Until LG can refine its touchscreen of...
60%
uk.askmen.com
Updated:
2014-05-15 01:56:01
The LG Arena KM900 is a nice-looking package that features Wi-Fi, assisted GPS , 7.2Mbps connectivity, music, video, and an FM transmitter so you can hear your tunes through your car stereo. The phone is also the first to use Dolby's cool new Dolby Mobile...
77%
Mobile88.com
Updated:
2016-11-27 00:20:55
THE LG Arena boasts the new S-class user interface (UI) that promises more fluid transitions, which results in better responsiveness that would ­certainly remind users of the iPhone. But the Arena doesn’t stop there. It has also thrown in mo...
Good SClass Touch UI; has everything except the kitchen sink; 8GB builtin ­storage; DivX and XviD support; FM ­transmitter.
Bad The virtual Qwerty keypad is slow; screen is unreadable in bright sunlight; proprietary charger and data port.
0%