location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT2070 Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT2070
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92070212-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT2070 Headset Wireless Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - 300 - 3000 Hz 32 Ω
  • - 14 dB
Warranty: 1 year
Long product name Jabra BT2070 Headset Wireless Bluetooth Black :
The long product name of Jabra BT2070 Headset Wireless Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BT2070 - Bluetooth Headset
More>>>
Jabra BT2070 Headset Wireless Bluetooth Black:
The official description of Jabra BT2070 Headset Wireless Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect with Attitude

The Jabra BT2070 offers edgy hands-free design for people who want something out-of-the ordinary. This unique headset has an intriguing design that centers around an illuminating yellow circle that lights up for incoming calls.

The BT2070 performs as well as it looks with simple functionality and staying power. Simple 3-button interface puts connection at your fingertips. Get started straight-away with automatic pairing and just touch the circle to talk. The staying power is great for a headset so small – with impressive talk time that means you can enjoy all-day hands-free comfort and convenience.

Edgy and stylish with quality to back it up – the Jabra BT2070 is state-of-the art hands-free device that lets you connect with attitude.

Short summary description Jabra BT2070 Headset Wireless Bluetooth Black:
This short summary of the Jabra BT2070 Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT2070, Wireless, 300 - 3000 Hz, 8 g, Headset, Black

Long summary description Jabra BT2070 Headset Wireless Bluetooth Black:
This is an auto-generated long summary of Jabra BT2070 Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BT2070. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 300 - 3000 Hz. Wireless range: 10 m. Weight: 8 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Headphones
Headphone frequency
300 - 3000 Hz
Impedance
32 Ω
Microphone
Microphone sensitivity
14 dB
Battery
Talk time
5,5 h
Standby time
200 h
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Weight
8 g
Supplier features
Material
Polycarbonate
Charging time
120 min
Other features
Compatibility
Telephone
Dimensions (WxDxH)
18,4 x 42,4 x 27,9 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:36:25
Uk has collected 1 expert review for Jabra BT2070 Headset Wireless Bluetooth Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)