location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts floor stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-M1600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442378
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 621422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 16:06:49
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable floor stand Maximum weight capacity: 50 kg Silver
  • - Maximum screen size: 177,8 cm (70")
  • - Mounting type: Floor
  • - Minimum VESA mount: 100 x 100 mm Maximum VESA mount: 660 x 480 mm
  • - Height adjustment
Warranty: 5 year
Long product name Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver :
The long product name of Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mobile Monitor/TV Floor Stand for 27-70" screen, Height Adjustable - Silver
More>>>
Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver:
The official description of Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts floor stand, model PLASMA-M1600 is a mobile floor stand for flat screens up to 70" (178 cm). This mobile stand is a great choice for space saving placement or when wall-, ceiling mounting or desk placement is not an option. This cart stretches your investment by serving a variety of projection needs by sharing a large display over multiple rooms. Get optimal positioning for both standing and seated audiences, in any application, in any part of your location.

The mount is manually height adjustable from 120 to 160 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the stand nice and tidy.

Neomountss' floor stand, PLASMA-M1600 holds your TV, AV equipment and even hides your cables. The trolley features four solid castor wheels, of which the two front wheels are equipped with a brake. The casters allow the stand to move it to where you need it. Easily roll this cart through doorways and over thresholds.

Neomounts PLASMA-M1600 has one pivot point and is suitable for screens up to 70" (178 cm). The weight capacity of this product is 50 kg each screen. The stand is suitable for screens that meet VESA hole pattern 100x100 to 660x480mm. Different hole patterns can be covered using Neomounts VESA adapter plates. Speedy assembly and installation.

All installation material is included with the product.

Short summary description Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver:
This short summary of the Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts PLASMA-M1600, 50 kg, 177,8 cm (70"), 68,6 cm (27"), 100 x 100 mm, 660 x 480 mm, 1200 - 1600 mm

Long summary description Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver:
This is an auto-generated long summary of Neomounts PLASMA-M1600 signage display mount 177,8 cm (70") Silver based on the first three specs of the first five spec groups.

Neomounts PLASMA-M1600. Maximum weight capacity: 50 kg, Minimum screen size: 68,6 cm (27"), Maximum screen size: 177,8 cm (70"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 660 x 480 mm. Height adjustment range: 1200 - 1600 mm. Product colour: Silver

Mounting
Minimum screen size
68,6 cm (27")
Maximum weight capacity *
50 kg
Maximum screen size *
177,8 cm (70")
Mounting type *
Floor
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
660 x 480 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
1200 - 1600 mm
Design
Type
Portable floor stand
Product colour *
Silver
Weight & dimensions
Height
1600 mm
Packaging data
Package width
1590 mm
Package depth
670 mm
Package height
230 mm
Technical details
Package net weight
28,8 kg
Other features
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
28,8 kg
Harmonized System (HS) code
85299049
Quantity per EUR-pallet
7 pc(s)
Master (outer) case width
1590 mm
Master (outer) case length
670 mm
Master (outer) case height
230 mm
Master (outer) case weight
32,1 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Italia 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)